Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr E-Switch
Package Bulk
Product Status Active
Switch Type Pushbutton
Shape Round
Color Red
Illumination Non-Illuminated
Mounting Type Snap Fit
Size 14.00mm Dia x 10.20mm H
Standard Package 1 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 1196424-PS1040REDCAP
Ultra Librarian 3D Model Ultra Librarian PS1040REDCAP CAD Model

Description

The Switch Accessories Cap is a high-quality cap designed for pushbutton switches.

  • Shape: Round
  • Color: Red
  • Mounting Type: Snap Fit
  • Illumination: Non-Illuminated
  • Suitable for: Non-Illuminated Pushbutton Switches
  • Size: 14.00mm Diameter
  • Height: 10.20mm

You May Also Be Interested in

C&K Components
CAP PUSHBUTTON SQUARE RED
Need more? Email Us
ECAD model for G004R
Omron
CAP PUSHBUTTON SQUARE GREEN
Need more? Email Us
ECAD model for A16L-AGY
C&K Components
CAP PUSHBUTTON ROUND RED
Need more? Email Us
ECAD model for 708903000
Omron
CAP PUSHBUTTON RECT YELLOW
Need more? Email Us
ECAD model for A165L-JY
NKK Switches
CAP PUSHBUTTON ROUND WHITE
Need more? Email Us
ECAD model for AT4063B
NKK Switches
CAP PUSHBUTTON SQUARE GREEN
Need more? Email Us
ECAD model for AT4073F
NKK Switches
CAP TOGGLE BAT BLACK
Need more? Email Us
ECAD model for AT434A
NKK Switches
CAP ROCKER RECTANGULAR RED
Need more? Email Us
ECAD model for AT4148C
Omron
CAP PUSHBUTTON SQUARE GREEN
Need more? Email Us
ECAD model for A16ZA-5001GY

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention