Products specifications

Manufacturer Eaton - Bussmann Electrical Division
Packaging Bulk
Fuse Type Cartridge
Current Rating (Amps) 400A
Voltage Rating - AC 700V
Voltage Rating - DC 700V
Applications Electrical, Industrial
Approvals CE, CSA, UR
Breaking Capacity at Rated Voltage 200kA AC, 50kA DC
Mounting Style Bolt Mount
Manufacturer Package Cylindrical, Blade Terminal (Bolt)
Dimension 2.000" Dia x 5.090" L (50.80mm x 129.29mm)
Melting I2t 36400
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813710-FWP-400A
Ultra Librarian 3D Model Ultra Librarian FWP-400A CAD Model

Description

The Eaton - Bussmann Electrical Division 813710-FWP-400A is a low popularity cartridge fuse that is manufactured by Eaton - Bussmann Electrical Division.

You May Also Be Interested in

Littelfuse Inc.
FUSE BRD MNT 1A 125VAC RADIAL
Need more? Email Us
ECAD model for 38511000000
Littelfuse Inc.
FUSE CARTRIDGE 250MA 250VAC/VDC
Lowest to $2.6174
ECAD model for 0242.250UR
Eaton Bussmann
FUSE CARTRIDGE 13A 240VAC 8AG
Need more? Email Us
ECAD model for BK1/TDC180-13A
Bourns Inc.
FUSE BRD MNT 500MA 600VAC 2SMD
Lowest to $1.6947
ECAD model for B0500T
Eaton Bussmann
FUSE CARTRIDGE 3A 240VAC 8AG
Lowest to $13.4651
ECAD model for BK1/TDC180-3A
Eaton Bussmann
CL-14 15.5KV 30E
Need more? Email Us
ECAD model for ECL155-30E
Eaton Bussmann
FNQ 13⁄32˝ x 1-1⁄2˝ 500Vac time-delay supplemental fuses | FUSE CARTRIDGE 25A 500VAC 5AG
Need more? Email Us
ECAD model for FNQ-25
Eaton Bussmann
FUSE SQUARE 900A 700VAC RECT / 900A 700 V AC DC Fuse Square Bolt Mount
Need more? Email Us
ECAD model for 170M5265
Eaton Bussmann
FUSE SQUARE 450A 700VAC RECT / 450A 700 V AC DC Fuse Square Bolt Mount
Need more? Email Us
ECAD model for 170M5259

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $389.9558 $389.9558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 616 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention