EN
  • EN
  • DE
  • IT

PS8-223B

Part No PS8-223B
Manufacturer Electroswitch
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1145741-PS8-223B
Categories Custom Parts
Manufacturer Electroswitch
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS8-223B CAD Model

Description

The PS8-223B is a rotary switch manufactured by Electroswitch. Electroswitch is known for producing robust and reliable switches used in a variety of demanding applications. Rotary switches like the PS8-223B are used to control circuits by rotating a central shaft to different positions, each corresponding to a different circuit configuration.

Applications

  • Military communications equipment
  • Industrial control systems
  • Avionics
  • Test and measurement instruments
  • Medical equipment

Features

  • High reliability: Designed for long-term, dependable operation.
  • Multiple positions: Offers a variety of switching configurations.
  • Rugged construction: Built to withstand harsh environments.
  • Positive detent: Provides a clear indication of switch position.
  • Sealed construction: Protects against dust, moisture, and other contaminants.

Benefits

  • Precise control: Allows for accurate and repeatable switching.
  • Long service life: Reduces the need for frequent replacements.
  • Reduced maintenance: Requires minimal maintenance due to its robust design.
  • Improved safety: Provides a safe and reliable method for controlling circuits.
  • Versatile applications: Can be used in a wide range of applications.

Additional Details

Specific details for the PS8-223B, such as the number of positions, contact rating (voltage and current), and operating temperature range, would be available in the Electroswitch datasheet. It's important to consult the datasheet for detailed electrical and mechanical specifications before using this component in a design. Information regarding the contact material (e.g., silver or gold plating) and any specific certifications (e.g., UL, CSA) will also be specified in the documentation.

You May Also Be Interested in

Peregrine Semiconductor
Peregri SOT363
Lowest to $138.0987
Okaya Electric America, Inc.
RHCA4532 Series; Surge Protector with 200 Sparkover VDC and 30% Tolerance
Lowest to $0.5652
Lucent
OR2T10A-5J160 Lucent
Lowest to $10.4458
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 1A SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5
Lowest to $1.1636
Astrodyne Corporation
COMPACT SINGLE PH SNGL STAGE PWR / Single Phase EMC/EMI Line Filter 3 A 250VAC 50/60Hz Single Stage Quick Connect
Need more? Email Us
Pasternack Enterprises, Inc.
Key Specifications, Polarity: Standard, Connector Series: SMA, Connector Gender: Male, Impedance: 50 Ohm, Body Style:...
Need more? Email Us
Raytheon Company
Need more? Email Us
Renesas Electronics America
Lowest to $106.8814
Diodes Incorporated
PCIE EQX V-QFN3590-42 / Buffer, ReDriver 4 Channel 16Gbps 42-TQFN (9x3.5)
Lowest to $13.4238

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess