Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 185434-S1BB-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1BB-E3 CAD Model

Description

Overview

The S1BB-E3 is a surface-mount rectifier diode manufactured by Vishay. It is part of the standard recovery rectifier family, designed for various general-purpose applications in electronic circuits. The diode offers reliable performance and is suitable for automated assembly processes due to its surface-mount package. This rectifier provides efficient rectification of AC signals and is commonly used in power supplies, adapters, and other electronic devices.

Applications

  • General Purpose Rectification
  • Power Adapters
  • DC Power Supplies
  • Freewheeling Diodes in Inductive Loads
  • Reverse Polarity Protection

Features

  • Surface Mount Package: Allows for automated placement and soldering.
  • Low Forward Voltage Drop: Enhances efficiency by reducing power losses.
  • High Surge Current Capability: Offers protection against transient overloads.
  • Glass Passivated Chip Junction: Ensures high reliability and stability.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits

  • Efficient Rectification: Provides reliable conversion of AC to DC with minimal losses.
  • Compact Design: The surface mount package enables smaller and denser circuit layouts.
  • Improved Reliability: The glass-passivated junction enhances the diode's long-term stability.
  • Cost-Effective: Offers a balance of performance and affordability for various applications.
  • Easy Assembly: Simplifies the manufacturing process due to the compatibility with automated pick-and-place equipment.

Additional Details

The S1BB-E3 is typically available in a DO-214AA (SMB) package. Key electrical specifications include a maximum repetitive peak reverse voltage (VRRM) of 100V, an average forward rectified current (IF(AV)) of 1.0A, and a forward voltage (VF) of approximately 1.0V at 1.0A. It also features a high surge current capability (IFSM) of 30A. The operating temperature range is typically between -55°C and +150°C. These specifications make it suitable for a wide range of applications where standard rectification is required. Proper heat sinking may be necessary in high-current applications to maintain optimal performance and prevent overheating. The SMB package provides good thermal conductivity, aiding in heat dissipation. This component is a robust and dependable choice for various electronic designs.

You May Also Be Interested in

ON Semiconductor
DIODE GEN PURP 400V 2A AXIAL
Lowest to $0.0856
ECAD model for MUR240RL
Harris Corporation
DIODE GEN PURP 100V 30A TO218
Need more? Email Us
ECAD model for MUR3010PT
Panjit
SMC, SUPER
Lowest to $0.1923
ECAD model for MURC5J_R1_00001
S8M
DIOTEC Electronics Corporation
DIODE GEN PURP 1KV 8A SMC
Lowest to $0.1175
ECAD model for S8M
Vishay
DIODE GEN PURP 200V 8A D2PAK
Need more? Email Us
ECAD model for MURB820TRL
GeneSiC Semiconductor
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 35V 75A DO5
Need more? Email Us
ECAD model for MBR7535
Sanken
DIODE GEN PURP 200V 1.5A SJP
Need more? Email Us
ECAD model for SJPX-F2
ON Semiconductor
15 V, 1 A, LOW IR SCHOTTKY BARRI / Diode
Lowest to $1.1449
ECAD model for SBE808-TL-E
Rectron USA
DIODE GEN PURP 3KV 200MA DO15
Need more? Email Us
ECAD model for R3000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention