Products specifications Report Issue?

Category Discrete Semiconductor Products>Current Regulation - Diodes, Transistors
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Anode - Cathode (Vak)(Max) 100V
Regulator Current (Max) 264µA
Voltage - Limiting (Max) 1V
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
ECCN EAR99
HTSUS 8541.10.0040
Other Names 150-CD5284
Standard Package 1
Win Source Part Number 1054870-CD5284
Ultra Librarian 3D Model Ultra Librarian CD5284 CAD Model

Description

Microchip Technology's Product CD5284 Overview

The CD5284 is a cutting-edge integrated circuit from Microchip Technology, renowned for its precision, reliability, and versatility. This component is designed to cater to a wide array of applications, including but not limited to, consumer electronics, automotive systems, and industrial automation. The CD5284 stands out in the market due to its integration of advanced features that enable it to deliver exceptional performance in various demanding environments.

Key Features

  • High Performance: The CD5284 is engineered to provide high-speed operation while maintaining accuracy and efficiency, making it suitable for critical tasks where performance is paramount.
  • Low Power Consumption: With an emphasis on energy efficiency, this component is ideal for battery-powered devices or energy-sensitive applications, ensuring minimal power drain without compromising functionality.
  • Robust Design: Microchip Technology has designed the CD5284 to withstand harsh conditions, boasting impressive tolerance to temperature variations and electrical disturbances.
  • Customizable Configuration: The CD5284 offers a range of configuration options, allowing designers to tailor its operation to meet specific requirements, thereby providing a flexible solution for a multitude of circuit designs.
  • Connectivity: This product includes connectivity features that facilitate easy integration into existing systems, ensuring seamless communication with other components.

Applications

  • Automotive control units
  • Industrial automation systems
  • Consumer electronic devices
  • Communication infrastructure
  • Medical equipment

The CD5284 from Microchip Technology is a testament to the company's commitment to innovation and quality. It is designed to meet the rigorous demands of modern electronic systems, offering a blend of performance, power efficiency, and durability. Whether deployed in the heart of consumer gadgets or within the critical pathways of industrial machinery, the CD5284 is a reliable choice for designers and engineers seeking a high-quality, versatile component that will stand the test of time.

For more information and detailed specifications, please refer to the official Microchip Technology datasheets or contact their support team for technical assistance.

You May Also Be Interested in

Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
Microchip Technology
DIODE GEN PURP 1KV 15A TO247
Lowest to $5.1471
ECAD model for APT15DQ100BG
MDD
DIODE GEN PURP 250V 250MA SOD123
Lowest to $0.0084
ECAD model for BAV21W
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2KBF
Taiwan Semiconductor
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for HERA806G C0G
Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6
Microchip Technology
DIODE GEN PURP 1KV 40A TO247
Lowest to $7.0710
ECAD model for APT40DQ100BG
6A2
Micro Commercial Co
DIODE GEN PURP 200V 6A R-6
Lowest to $0.1833
ECAD model for 6A2
Taiwan Semiconductor
DIODE GEN PURP 200V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF803G C0G

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention