Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sharp Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824223-GP2D061J00F5
Ultra Librarian 3D Model Ultra Librarian GP2D061J00F5 CAD Model

Description

The GP2D061J00F5 is a compact distance measuring sensor unit manufactured by Sharp Microelectronics. It utilizes an infrared (IR) LED and a position-sensitive detector (PSD) to measure the distance to an object without making physical contact. This sensor is known for its accuracy and relatively short sensing range, making it suitable for applications requiring precise distance measurements in confined spaces.

Applications:

  • Robotics: Used for obstacle avoidance and navigation in autonomous robots.
  • Gaming Consoles: Employed for gesture recognition and player tracking.
  • Automatic Doors: Detects the presence of a person approaching the door to trigger opening.
  • Sanitary Equipment: Utilized in touchless faucets and soap dispensers for proximity detection.
  • Security Systems: Detects intruders or movement within a designated area.
  • Industrial Automation: Provides distance measurements for automated processes and quality control.

Features:

  • Infrared Distance Measurement: Utilizes infrared light for non-contact distance sensing.
  • Compact Size: Small form factor allows for easy integration into various devices.
  • Analog Output: Provides an analog voltage output that corresponds to the measured distance.
  • Short Sensing Range: Optimized for accurate distance measurements within a limited range.
  • Low Power Consumption: Suitable for battery-powered applications.
  • High Accuracy: Delivers reliable and precise distance measurements.

Benefits:

  • Non-Contact Measurement: Eliminates physical contact with the object, preventing damage and wear.
  • Easy to Use: Simple analog output allows for straightforward integration with microcontrollers and other electronic systems.
  • Versatile: Can be used in a wide range of applications requiring distance measurement.
  • Reliable Performance: Provides consistent and accurate measurements in various environments.
  • Improved Efficiency: Enables automation and optimization of processes by providing real-time distance information.

Additional Details:

The GP2D061J00F5 typically has a sensing range of approximately 4 to 30 centimeters. It operates on a supply voltage of around 5V DC. The analog output voltage varies linearly with the distance to the object within the specified sensing range. The sensor's accuracy can be affected by factors such as the object's surface reflectivity, ambient light, and temperature. Proper calibration and filtering may be necessary to achieve optimal performance in certain applications. The GP2D061J00F5 offers a reliable and compact solution for short-range distance measurement, making it a valuable component in various electronic devices and systems.

You May Also Be Interested in

Inphi Corporation
IC ETH AGGREGATOR
Lowest to $653.9873
ECAD model for RPCS6001C.A0-998962
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Lowest to $89.0226
ECAD model for WPCS4227C.A2-900370
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708326
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2708892
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $65.1941
ECAD model for 88EA6352A1-TFJ2A000
Halo Electronics Inc
GIGABIT ISOLATOR W/ ESD PROTECTI
Need more? Email Us
ECAD model for PTE-5T1G0010
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708575
Inphi Corporation
4X10G G.709/OTN PROCESSOR WITH S
Need more? Email Us
ECAD model for RPCS6003C.A0-998980
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $188.2507
ECAD model for HDTB540XK3CA

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention