EN
  • EN
  • DE

EBE10RD4ABFA-4E

Part No EBE10RD4ABFA-4E
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2 128Mx72 ECC Reg (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951310-EBE10RD4ABFA-4E
Series *
Ultra Librarian 3D Model Ultra Librarian EBE10RD4ABFA-4E CAD Model

Description

The EBE10RD4ABFA-4E is a DDR2 SDRAM module manufactured by Elpida Memory. It is designed to provide high-speed and reliable memory solutions for various applications, including desktop PCs, laptops, and embedded systems. The module utilizes a double data rate architecture, enabling data transfer on both the rising and falling edges of the clock signal. This doubles the effective data transfer rate compared to single data rate SDRAM. The module incorporates features such as on-die termination (ODT) to enhance signal integrity and ensure stable operation.

Applications

  • Desktop Computers
  • Laptop Computers
  • Embedded Systems
  • Industrial PCs
  • Networking Devices

Features

  • DDR2 SDRAM Technology: Offers high-speed data transfer capabilities.
  • Double Data Rate Architecture: Doubles the data transfer rate.
  • On-Die Termination (ODT): Improves signal integrity by reducing signal reflections.
  • Low Power Consumption: Designed for energy-efficient operation.
  • High-Density Configuration: Provides ample memory capacity.
  • Lead-Free Construction: Complies with environmental regulations.
  • Advanced Error Correction: Enhances data reliability.

Benefits

  • Enhanced System Performance: High-speed memory improves application responsiveness.
  • Improved Signal Integrity: ODT ensures stable data transfer.
  • Reduced Power Consumption: Energy-efficient design extends battery life in portable devices.
  • Increased System Reliability: Robust design ensures stable operation.
  • Compatibility with DDR2 Platforms: Seamless integration with existing systems.

Additional Details

The EBE10RD4ABFA-4E operates at a clock frequency of up to 533 MHz (1066 MHz effective data rate). It's designed for reliable operation in demanding environments. The module's on-die termination feature helps to minimize signal reflections and improve signal integrity, enabling higher clock speeds and more stable operation. The low power consumption design makes it well-suited for use in portable devices where battery life is a concern. The module's high-density configuration allows for large memory capacity, which is beneficial for applications that require significant amounts of memory. Its lead-free construction ensures compliance with environmental regulations. Overall, the EBE10RD4ABFA-4E is a reliable and high-performance memory solution for a variety of applications.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess