Products specifications

Manufacturer Intel
Win Source Part Number 265866-P28F010-150
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P28F010-150 CAD Model

Description

The P28F010-150 is a 1-megabit (128K x 8) CMOS flash memory device manufactured by Intel. This memory device provides a non-volatile storage solution for embedded systems and other applications.

Applications

  • Embedded systems requiring non-volatile storage.
  • Industrial control systems.
  • Networking equipment.
  • BIOS storage in older computer systems.
  • Data logging applications.

Features

  • Capacity: 1 Megabit (128K x 8)
  • Organization: Organized as 128K words of 8 bits each.
  • Technology: CMOS Flash Memory
  • Access Time: 150 ns (nanoseconds)
  • Supply Voltage: Typically 5V (check datasheet for exact range).
  • Package Type: DIP and PLCC (verify from datasheet).
  • Erase Suspend Capability: Allows temporary suspension of the erase operation to read or program other locations.
  • Low Power Consumption: Designed for minimal power consumption.

Benefits

  • Non-Volatile Storage: Retains data when power is off.
  • Fast Access Time: Enables quick data retrieval.
  • High Endurance: Supports numerous erase/program cycles.
  • Cost-Effective: Delivers good performance at a reasonable cost.
  • Easy Integration: Compatible with standard interfaces.
  • Reliability: Provides robust data storage.

Additional Details

The P28F010-150 utilizes CMOS technology, ensuring both speed and power efficiency. Its 150ns access time is suitable for various embedded applications. Erase suspend capability allows other memory operations to occur during the erase cycle, enhancing system efficiency.

This flash memory device is a reliable non-volatile memory choice for embedded systems.

You May Also Be Interested in

Pixelwork
Need more? Email Us
ECAD model for PW166B-10TK
Pixelwork
Need more? Email Us
ECAD model for PW181A-10V
Princeton
Need more? Email Us
ECAD model for PT8214-TP
Pericom
Need more? Email Us
ECAD model for PT8A6311SEX
Pixelwork
Need more? Email Us
ECAD model for PW1306-20QL
NXP / Nexperia
Need more? Email Us
ECAD model for PZ3032CS8BC
NIKO-SEM
Lowest to $0.0358
ECAD model for PZ2N7002M
Infineon Technologies
Need more? Email Us
ECAD model for PX3535DDRG-R2-NV014-A
Pixelwork
Need more? Email Us
ECAD model for PW1233L

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention