EN
  • EN
  • DE

RC82545GM

Part No RC82545GM
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 084640-RC82545GM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RC82545GM CAD Model

Description

The Intel RC82545GM Gigabit Ethernet Controller is a single-port Gigabit Ethernet controller, primarily used in server and high-performance computing environments. It provides a robust and reliable network connection with advanced features.

Applications

  • Server motherboards
  • High-performance workstations
  • Network attached storage (NAS) devices
  • Network interface cards (NICs)
  • Industrial automation equipment

Features

  • Single-port Gigabit Ethernet connectivity
  • IEEE 802.3ab compliant
  • Supports 10/100/1000 Mbps data rates
  • PCI interface for communication with the host system
  • TCP/IP checksum offload to reduce CPU overhead
  • Segmentation offload to improve network performance
  • Support for jumbo frames to increase throughput
  • Wake-on-LAN (WoL) support for remote system wake-up
  • Advanced cable diagnostics

Benefits

  • High-speed network connectivity for demanding applications
  • Reduced CPU utilization due to hardware offload capabilities
  • Improved network performance with jumbo frame support
  • Remote system wake-up capability for convenient management
  • Simplified system integration with PCI interface
  • Enhanced network reliability through advanced cable diagnostics

Additional Details

The RC82545GM integrates a Gigabit Ethernet MAC and PHY, offering a complete Gigabit Ethernet solution. It interfaces with the host system via a PCI bus. The controller is designed to handle high network traffic loads efficiently, making it suitable for demanding server environments. The inclusion of TCP/IP checksum offload and segmentation offload significantly reduces the processing burden on the CPU, improving overall system performance.

Wake-on-LAN (WoL) support enables remote power-on of the system, facilitating remote management and maintenance tasks. The advanced cable diagnostics feature allows for easy troubleshooting of network connectivity issues, reducing downtime and improving network stability. Jumbo frame support increases throughput by allowing larger Ethernet frames to be transmitted.

This Gigabit Ethernet controller is built to meet the demanding requirements of modern network environments, providing a reliable and efficient network connection for servers and workstations alike. Its features contribute to enhanced network performance, simplified management, and improved overall system reliability.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.7342 $71.7342
2+ $58.8588 $117.7176
4+ $57.0195 $228.0780
5+ $55.1801 $275.9005
6+ $53.3408 $320.0448
8+ $47.8228 $382.5824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess