Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953510-SR008
Series *
Ultra Librarian 3D Model Ultra Librarian SR008 CAD Model

Description

The Intel SR008, also known as the Intel Xeon E5-2670, is a server processor designed for high-performance computing and data center environments. It belongs to the Sandy Bridge-EP family and offers a balance of processing power, energy efficiency, and reliability for demanding workloads.

Applications:

  • Server virtualization: Ideal for hosting multiple virtual machines on a single physical server.
  • Cloud computing: Suitable for cloud infrastructure, providing processing power for various cloud services.
  • High-performance computing (HPC): Used in scientific simulations, data analysis, and other computationally intensive tasks.
  • Database servers: Supports large databases and complex queries, ensuring fast and reliable data access.
  • Content creation: Capable of handling video editing, 3D rendering, and other multimedia tasks.

Features:

  • Eight cores and sixteen threads: Enables parallel processing and efficient multitasking.
  • 2.6 GHz base frequency: Provides a solid foundation for everyday computing tasks.
  • 3.3 GHz Turbo Boost frequency: Dynamically increases clock speed for enhanced performance during demanding workloads.
  • 20 MB Intel Smart Cache: Reduces latency and improves data access speeds.
  • Intel Turbo Boost Technology: Automatically increases clock speed when needed.
  • Intel Hyper-Threading Technology: Allows each physical core to handle two threads simultaneously.
  • Integrated PCI Express 3.0 controller: Supports high-bandwidth connectivity for graphics cards and other peripherals.
  • DDR3 memory support: Enables fast and efficient memory access.

Benefits:

  • Improved performance: Provides a significant performance boost compared to previous-generation processors.
  • Enhanced multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Increased energy efficiency: Consumes less power than older processors, reducing operating costs.
  • Greater reliability: Designed for continuous operation in demanding environments.
  • Virtualization support: Simplifies the deployment and management of virtual machines.

Additional Details:

The Intel Xeon E5-2670 has a thermal design power (TDP) of 115W and supports a maximum memory capacity of 384 GB of DDR3-1600 memory. It utilizes the LGA 2011 socket and is compatible with motherboards based on the Intel C600 series chipset. It supports Intel Virtualization Technology (VT-x) and Intel VT-d, enabling enhanced virtualization capabilities. The processor also supports Intel Advanced Vector Extensions (AVX), which improve performance in floating-point intensive applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB
Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33
NXP / Nexperia
IC MCU 16/32BIT 64KB FLSH 64LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Lowest to $29.3374
ECAD model for LPC2142FBD64,151
Renesas Electronics America
MCU 32-bit R8A77470 ARM Cortex-A7 501-Pin FBGA Tray
Need more? Email Us
ECAD model for R8A77470HA02BG#U0
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $70.9154
ECAD model for MCIMX6X4CVM08AC
Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $20.9964
ECAD model for STA1085EOA3

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention