EN
  • EN
  • DE

IRF520VS

Part No IRF520VS
Manufacturer International Rectifier
Description Power MOSFET(Vdss=100V, Rds(on)=0.165ohm, Id=9.6A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187036-IRF520VS
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IRF520VS CAD Model

Description

The IRF520VS is a power MOSFET manufactured by International Rectifier. It is designed for various power switching applications, offering a combination of moderate on-resistance and fast switching speeds.

Applications

  • DC-DC Converters: Used in DC-DC converters to regulate voltage levels in electronic devices.
  • Motor Control: Employed in motor control circuits for speed and torque management.
  • Power Inverters: Utilized in power inverters to convert DC power to AC power.
  • Solid State Relays: Implemented in solid-state relays for switching high-power loads.
  • Lighting Control: Used in lighting control systems to regulate light intensity.

Features

  • Moderate RDS(on): Provides a reasonable on-resistance for efficient power switching.
  • Fast Switching Speed: Offers fast switching performance to minimize switching losses.
  • Avalanche Rated: Designed to withstand avalanche conditions for improved reliability.
  • Standard Through-Hole Package: Comes in a standard through-hole package for easy PCB mounting.
  • Simple Drive Requirements: Can be driven by standard gate drive voltages.

Benefits

  • Efficient Power Switching: Offers a balance between on-resistance and switching speed for efficient operation.
  • Reduced Heat Dissipation: Moderate on-resistance minimizes heat generation, simplifying thermal management.
  • Improved Reliability: Avalanche rating enhances the device's ability to withstand voltage transients.
  • Easy PCB Mounting: Standard through-hole package allows for easy and reliable PCB mounting.
  • Simplified Circuit Design: Simple drive requirements simplify the design of gate drive circuits.

Additional Details

The IRF520VS is typically available in a TO-220 package. Key specifications include a drain-source voltage (VDS) rating of 100V, a continuous drain current (ID) rating of up to 9.2A, and a typical RDS(on) of 0.27 ohms at VGS = 10V. The gate threshold voltage is typically between 2V and 4V. It's a robust device suitable for a variety of applications requiring moderate power switching capabilities.

This MOSFET is a versatile choice for applications where simplicity and reliability are key considerations.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.4159 $91.4159
2+ $75.0078 $150.0156
3+ $72.6638 $217.9914
4+ $70.3199 $281.2796
5+ $67.9758 $339.8790
6+ $60.9438 $365.6628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess