Products specifications

Win Source Part Number 992482-ISL3207ECAZ
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL3207ECAZ CAD Model

Description

The ISL3207ECAZ is a ±16.5kV ESD protected, single, 5V powered, RS485 transceiver that meets the RS485 and RS422 standards for balanced communication. It features high data rates up to 10Mbps and low bus capacitance, allowing for reliable communication over longer distances and with more nodes on the bus. This transceiver is designed for robust performance in noisy industrial environments.

Applications

  • Industrial networks
  • Process control systems
  • Building automation
  • Security systems
  • Point-of-sale (POS) systems

Features

  • ±16.5kV HBM ESD protection on RS485 I/O pins
  • Single 5V supply
  • RS485 and RS422 compliant
  • High data rates up to 10Mbps
  • Low bus capacitance
  • Half-duplex operation
  • Current limiting and thermal shutdown for overload protection
  • Available in SOIC package

Benefits

  • Robust communication: The high ESD protection and compliance with RS485/RS422 standards ensure reliable data transmission even in harsh environments.
  • High-speed data transfer: The 10Mbps data rate allows for fast and efficient communication.
  • Increased network capacity: Low bus capacitance allows for more nodes to be connected to the bus without signal degradation.
  • Simplified system design: Single 5V supply simplifies power supply requirements.
  • Overload protection: Current limiting and thermal shutdown protect the transceiver from damage due to overloads or short circuits.

The ISL3207ECAZ is a suitable choice for various industrial applications where reliable and high-speed RS485 communication is required. Its robust design and protection features make it well-suited for use in demanding environments.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 20POS 5.08MM / Connector Header Through Hole 20 position 0.200" (5.08mm)
Need more? Email Us
ECAD model for HTSW-210-30-G-D
Samtec Inc.
Conn Board Stacker HDR 2 POS 5.08mm Solder ST Thru-Hole Bulk
Lowest to $0.6840
ECAD model for HPW-02-04-T-S-223-711
Panduit Corp
Industrial Mcc Bundle, CAT6A Shielded, 6
Need more? Email Us
ECAD model for I4KOTLLUXX40
Phoenix Contact
Wlan Access Point, 802.11 A/b/g/n, 5GHZ;
Need more? Email Us
ECAD model for FL WLAN 1101
Agilent(Hewlett-Packard)
Need more? Email Us
ECAD model for HDCP-3000
IBM
Need more? Email Us
ECAD model for IBM25PPC405EP-3GB133C
Tocos
Need more? Email Us
ECAD model for G3ATB102M
TURCK
Turck, FSK 4.4-0.3/M20, U-20115
Need more? Email Us
ECAD model for FSK 4.4-0.3/M20
Samtec Inc.
CONN HEADER VERT 84POS 2.54MM / Connector Header Through Hole 84 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HTSW-128-28-T-T

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention