Products specifications

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series HiPerFRED
Packaging Reel package
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 300V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Maximum) @ If 1.35V @ 30A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 1μA @ 300V
Operating Temperature - Junction -55°C ~ 175°C
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package TO-263 (D2Pak)
Win Source Part Number 772818-DPG60C300PC
Popularity Medium
Supply and Demand Status Limited
Family Name DPG60C300PC
Introduction Date January 10, 2008
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DPG60C300PC CAD Model

Description

The IXYS DPG60C300PC is a fast recovery diode with a current rating of 30A.

  • Voltage Rating: 300V
  • Reverse Recovery Time: 35ns
  • Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
  • Mounting Type: SMD
  • Configuration: 1 Pair Common Cathode
  • Operating Temperature Range: -55°C to 175°C
  • Series: HiPerFRED
  • Applications: Discrete Semiconductor Products

You May Also Be Interested in

Rohm Semiconductor
DIODE (RECTIFIER FRD) 150V-VR 40 / Diode Array 1 Pair Common Cathode 150 V 40A Surface Mount TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Lowest to $1.9593
ECAD model for RB238NS150FHTL
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO262
Need more? Email Us
ECAD model for MBR20100CT-1
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 12
Need more? Email Us
ECAD model for MD120K16D1
Panjit
TO-220AB, SKY / Diode Array 1 Pair Common Cathode 40 V 10A Through Hole TO-220-3
Need more? Email Us
ECAD model for SB1040CT_T0_00001
Infineon Technologies
DIODE 650V 30A RAPID2 TO247-3
Lowest to $1.1819
ECAD model for IDW30C65D2XKSA1
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 70
Lowest to $21.3008
ECAD model for MD70A16D1
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers F2N 1
Need more? Email Us
ECAD model for MF100A06F2N
Panjit
TO-220AB, SKY / Diode Array 1 Pair Common Cathode 100 V 20A Through Hole TO-220-3
Need more? Email Us
ECAD model for SBT40100VCT_T0_00001
STMicroelectronics
DIODE ARRAY SCHOTTKY 80V I2PAK
Need more? Email Us
ECAD model for STPS30M80CR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention