Products specifications

Categories Integrated Circuits
Manufacturer IXYS
Packaging Tube
Status Obsolete
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 35V
Logic Voltage - VIL, VIH 0.8V, 3.5V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Non-Inverting
Rise / Fall Time 10ns, 10ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263 (D2Pak)
Family Part Number IXD*409
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1191014-IXDN409YI
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXDN409YI CAD Model

Description

The IXYS IXDN409YI is a low-side driver designed for use with IGBT, N-Channel, and P-Channel MOSFET gate types.

  • Gate Types: IGBT, N-Channel, P-Channel MOSFET
  • Channel: Single
  • Input: Non-inverting
  • Configuration: Low-side driven
  • Peak Output (Source): 9A
  • Peak Output (Sink): 9A
  • Logic Voltage VIL: 0.8V
  • Logic Voltage VIH: 3.5V
  • Package: TO-263
  • Operating Temperature: -55°C to 150°C
  • Status: Obsolete
  • Supply and Demand: Limited
  • Manufacturer Pack Quantity: 50

You May Also Be Interested in

ON Semiconductor
HIGH SPEED DUAL MOSFET DRIVERS | IC DRIVER MOSFET DUAL HS 8SOIC
Lowest to $0.5815
ECAD model for MC33152D
Allegro MicroSystems, LLC
IC GATE DRVR HIGH-SIDE 16TSSOP / Automotive 3-Phase Isolator MOSFET Driver
Lowest to $3.3077
ECAD model for A6862KLPTR-T
Microchip Technology
Quad 1.2A-Peak Low-Side MOSFET Driver Bipolar/CMOS/DMOS | IC DRIVER MOSF QUAD 1.2A 14-DIP
Lowest to $2.0167
ECAD model for MIC4468BN
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ECAD model for TC4404EPA
Microchip Technology
9A High-Speed MOSFET Drivers | IC MOSFET DRVR 9A N-INV 8DFN
Lowest to $6.1090
ECAD model for TC4422AVMF713
Renesas Electronics America
High Voltage Synchronous Rectified Buck MOSFET Driver | IC MOSFET DRVR SYNC BUCK 8-SOIC
Lowest to $1.6377
ECAD model for ISL6207CB
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
ECAD model for MCP14E9-E/MF
STMicroelectronics
Driver 5A 2-OUT Low Side Non-Inv 8-Pin SO N T/R / IC MOSFET DVR 4A DUAL 8SOIC
Lowest to $0.2547
ECAD model for PM8834TR
Texas Instruments
IC GATE DRVR LOW-SIDE 6SON / 4-A and 6-A Single-Channel Synchronous-Rectifier Driver With Body-Diode Conduction Sensing and Reporting
Lowest to $4.1459
ECAD model for UCD7138DRSR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention