Products specifications

Type Closed Top, Grip
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.200" (5.08mm)
Height 0.500" (12.70mm)
Contact Finish Gold
Color Red
Housing Material Polypropylene (PP), Glass Filled
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1609103-1487R
Ultra Librarian 3D Model Ultra Librarian 1487R CAD Model

You May Also Be Interested in

Sullins Connector Solutions
CONN JUMPER SHORTING .100" GOLD / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Lowest to $0.0654
ECAD model for QPC02SXGN-RC
Omron
CONN SOCKET JUMPER 2POS / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Lowest to $0.2649
ECAD model for XJ8A-0241
TE Connectivity
ECONOMY SHUNT ASSEMBLY | CONN SHUNT 2POS OPEN 2.54MM
Lowest to $2.9193
ECAD model for 382811-2
Oupiin
MINI JUMPERS, 2.54MM PITCH, BLAC / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Need more? Email Us
ECAD model for 2006-ABB
Wurth Electronics Inc
WR-PHD_2.54MM_JUMPER_BLACK W/ TE
Need more? Email Us
ECAD model for 609002115121
Mill-Max Manufacturing Corp.
CONN SHUNT 7POS INSUL 2.54MM GLD / 7 (1 x 7) Position Shunt Connector Insulated 0.100" (2.54mm) Gold
Need more? Email Us
ECAD model for 339-10-107-40-000000
Samtec Inc.
.100 C.L. SHUNT STRIP / 16 (2 x 8) Position Shunt Connector Black Open Top 0.100" (2.54mm) Tin
Need more? Email Us
ECAD model for MNT-108-BK-T
Amphenol
CONN SHUNT 2POS .100 LOPRO GOLD / 2 (1 x 2) Position Shunt Connector White Open Top 0.100" (2.54mm) Gold or Gold, GXT™
Lowest to $0.0875
ECAD model for 68786-102LF
TE Connectivity
CONNECTOR SHUNT 2 P
Lowest to $4.6416
ECAD model for 142270-3

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention