Products specifications Report Issue?

Categories Capacitors
Manufacturer Knowles Voltronics
Packaging Reel - TR
Status Active
Capacitance Range 4.5 to 20pF
Adjustment Type Top Adjustment
Voltage Rating 110V
Height - Seated (Max) 0.057" (1.45mm)
Mounting SMD (SMT)
Features General Purpose
Win Source Part Number 1050149-JZ200
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian JZ200 CAD Model

Description

The Knowles Voltronics JZ200 capacitor is a general-purpose type device.

  • Manufacturer: Knowles Voltronics
  • Type: General-purpose
  • Package: Reel-TR
  • Mounting: SMD (SMT)
  • Capacitance Range: 4.5 to 20pF
  • Voltage Rating: 110V
  • Height-Seated (Max): 0.057" (1.45mm)
  • Adjustment: Top adjustment
  • HTSUS Code: Not specified
  • Popularity: Popular
  • Supply and Demand Status: Limited
  • Package Quantity: 1k pcs

You May Also Be Interested in

Murata Electronics North America
NFC VARIABLE CAPACITOR
Lowest to $0.7395
ECAD model for LXRW0YV330-056
Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD / Ceramic Trimmer Capacitors
Lowest to $22.8179
ECAD model for TZB4Z250AB10R00
Murata Electronics North America
Cap Trimmer Ceramic 2/6pF 100V NPO±300 ppm/°C 0% to 50% Top Adj 85°C Bulk
Need more? Email Us
ECAD model for TZC3Z060A110B00
Sprague-Goodman
CAP TRIM 360-1200PF 175V T/H / Cap Trimmer Mica 360/1200pF 175V Side Adj 85°C
Need more? Email Us
ECAD model for GMD41300
Sprague-Goodman
Cap Trimmer Mica 150/500pF 175V Top Adj 85°C / CAP TRIMMER 150-500PF 175V TH
Need more? Email Us
ECAD model for GMC31100
Vishay
CAP TRIMMER 1.5-5PF 150V TH
Need more? Email Us
ECAD model for BFC280823508
Sprague-Goodman
CAP TRIM 330-1100PF 175V T/H / Cap Trimmer Mica 330/1100pF 175V Side Adj 85°C
Need more? Email Us
ECAD model for GMD41200
Murata Electronics North America
Cap Trimmer Ceramic 1.4/3pF 100VDC NPO±300ppm/°C Top Adj 85°C Emboss T/R
Need more? Email Us
ECAD model for TZC3Z030AA01R00
Vishay
CAP TRIMMER 3-18PF 250V TH / 3 ~ 18pF Trimmer Capacitor 250 V Top and Bottom Through Hole
Need more? Email Us
ECAD model for BFC280909003

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention