The LT1125CN is a high-performance dual operational amplifier (op amp) designed and manufactured by Linear Technology, a company known for its precision electronic components. This product is part of the LT1125 series, which also includes quad precision op amps, offering flexibility and performance for a wide range of applications.
Key Features
- Precision Performance: The LT1125CN delivers exceptional accuracy and stability, making it suitable for precision applications. Its low input offset voltage and low noise contribute to its high precision.
- High Output Drive: Capable of driving high loads, the LT1125CN can deliver outputs close to the power supply rails, which is ideal for driving analog-to-digital converters (ADCs) or other high-load devices.
- Low Power Consumption: With its efficient design, the LT1125CN maintains low power consumption without compromising on performance, making it an excellent choice for battery-powered devices and energy-sensitive applications.
- Wide Supply Range: The device operates with a wide supply voltage range, accommodating various power supply specifications and allowing it to be used in diverse applications.
Applications
The LT1125CN is versatile and can be used in numerous applications, including but not limited to:
- Test Equipment
- Medical Instrumentation
- Data Acquisition Systems
- Active Filters
- Signal Conditioning
Product Specifications
Parameter
Value
Number of Amplifiers
2
Input Offset Voltage
Typically 50µV
Input Bias Current
25nA
Power Supply Voltage Range
±2.5V to ±15V
Operating Temperature Range
-40°C to 85°C
Quality and Reliability
Linear Technology ensures that all of their products, including the LT1125CN, meet high standards of quality and reliability. The LT1125CN is available in a standard DIP package, making it easy to integrate into existing designs or for prototyping new circuits.