EN
  • EN
  • DE

OPA137P

Part No OPA137P
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW COST FET-INPUT OPERATIONAL AMPLIFIERS MicroAmplifier Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MicroAmplifier
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 3.5 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 5pA
Voltage - Input Offset 1.5mV
Operating Supply Current 220μA
Output Current per Channel 60mA
Dual Supply Voltage (±) 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1233359-OPA137P
Manufacturer Homepage www.ti.com
Family Name OPA137
Introduction Date August 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA137P CAD Model

Description

OPA137P Operational Amplifier

The OPA137P is a high-quality operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision op-amp is well-suited for a wide range of applications, including process control, test equipment, and general-purpose amplification tasks.

With its low input bias current and low offset voltage, the OPA137P provides accurate signal amplification with minimal error, making it an excellent choice for high-precision circuits. It operates over a wide supply range of ±2.5V to ±18V, or 5V to 36V in single supply mode, providing versatility in different circuit configurations.

The OPA137P features a low noise density of 25nV/√Hz at 1kHz, which ensures a high signal-to-noise ratio and clean amplification of the input signal. Additionally, the device boasts a high open-loop gain and a wide bandwidth, which make it capable of handling a broad spectrum of frequencies without significant signal degradation.

Engineers and designers will appreciate the OPA137P's slew rate of 0.2V/μs, which enables it to respond quickly to changes in the input signal, a crucial attribute for fast-operating systems. The op-amp also includes a phase reversal protection feature, which safeguards the device against input overdrive and ensures stable operation.

For ease of integration into various designs, the OPA137P is offered in an 8-pin plastic DIP package, which is compatible with standard PCB layouts. The device is also characterized for operation from 0°C to 70°C, ensuring reliable performance across a range of environmental conditions.

Overall, the OPA137P from Texas Instruments is a reliable and precise operational amplifier that delivers high performance for a multitude of electronic applications. Its combination of accuracy, low noise, and flexibility in supply voltage make it a versatile choice for both hobbyists and professional circuit designers alike.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess