EN
  • EN
  • DE

BQ2000TSN

Part No BQ2000TSN
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Programmable Multi-Chemistry Fast-Charge Management IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1153968-BQ2000TSN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2000TSN CAD Model

Description

Product Overview: Texas Instruments BQ2000TSN

The Texas Instruments BQ2000TSN is a state-of-the-art battery charge management IC designed to cater to the needs of modern rechargeable battery technologies. This advanced chip is engineered to provide efficient and reliable charging solutions for a variety of battery chemistries, making it an ideal choice for a broad range of applications from consumer electronics to industrial systems.

Key Features

  • Multi-Chemistry Support: The BQ2000TSN is versatile and supports multiple battery chemistries, including Nickel-Cadmium (NiCd), Nickel-Metal Hydride (NiMH), and Lithium-Ion (Li-Ion), ensuring compatibility with a wide array of battery-powered devices.
  • Fast-Charge Control: It features programmable fast-charge currents and termination techniques, which can be tailored to the specific requirements of the battery, maximizing charge rates while safeguarding battery longevity.
  • Intelligent Charging: With its smart charge algorithm, the BQ2000TSN monitors battery conditions such as temperature and voltage to optimize the charging process, preventing overcharging and enhancing battery life.
  • Power Management: The chip includes an integrated power-management system that efficiently manages power distribution between the charger and the load, ensuring stable operation even under varying power conditions.

Applications

  • Portable consumer electronics (smartphones, tablets, laptops)
  • Power tools and equipment
  • Medical devices
  • Uninterruptible power supplies (UPS)
  • Electric vehicles (EVs) and e-bikes

Technical Specifications

The BQ2000TSN operates over a wide temperature range and comes in a compact, surface-mount package suitable for automated assembly. Its technical specifications are designed to meet the rigorous demands of modern rechargeable batteries, ensuring efficient and safe charging cycles.

Quality and Reliability

As with all Texas Instruments products, the BQ2000TSN is manufactured to the highest standards of quality and reliability. Customers can expect consistent performance and durability, backed by Texas Instruments' reputation as a leader in semiconductor solutions.

You May Also Be Interested in

Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7076 $51.4444
46+ $2.2216 $102.1936
70+ $2.1522 $150.6540
97+ $2.0827 $202.0219
125+ $2.0133 $251.6625
167+ $1.8050 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess