EN
  • EN
  • DE

PCA9507DP,118

Part No PCA9507DP,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER HDMI 1CH 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications HDMI
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 6pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-TSSOP
Win Source Part Number 110679-PCA9507DP,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9507DP,118 CAD Model

Description

NXP PCA9507DP,118 I/O Expander

The PCA9507DP,118 is a robust I/O expander from NXP Semiconductors, designed to enhance the interface options of microcontrollers and microprocessors in a variety of applications. This versatile component operates as a bridge between the fast-mode plus (Fm+) I²C-bus and the serial, 8-bit quasi-bidirectional I/O port. It allows a significant expansion of I/O capabilities while utilizing minimal pins from the controlling device.

Constructed with an emphasis on flexibility and compatibility, the PCA9507DP,118 operates over a wide supply voltage range from 2.3V to 5.5V, which makes it suitable for interfacing with both 3.3V and 5V systems. The device supports the I²C-bus speeds up to 1 MHz, ensuring rapid communication with peripheral devices. Moreover, its built-in level shifting feature allows for seamless communication between devices operating at different voltage levels, eliminating the need for external voltage level translators.

The PCA9507DP,118 is equipped with eight I/O pins that can be configured as inputs or outputs. These pins can be used for a variety of functions, such as reading button states, controlling LEDs, or driving other digital devices. The I/O expander's quasi-bidirectional capability means that without the need for direction control, the pins can automatically switch between input and output modes based on the data transfer context.

For enhanced safety and reliability, the PCA9507DP,118 includes built-in power-on reset and features an active LOW interrupt output which can be connected to the interrupt input of a microcontroller. This alerts the host controller when there is a change in the input state of the I/O pins, allowing for efficient event-driven programming and power-saving opportunities.

Packaged in a TSSOP16 (thin shrink small outline package), the PCA9507DP,118 is designed for surface-mount technology, making it ideal for compact and space-constrained applications. Its small footprint and low power consumption make it an excellent choice for portable devices, industrial control systems, and any application requiring additional I/O ports with minimal design complexity.

With its integration of advanced features and ease of use, the NXP PCA9507DP,118 I/O expander is a valuable component for expanding the capabilities of embedded systems while maintaining a streamlined design.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess