EN
  • EN
  • DE

ADM1024ARUZ

Part No ADM1024ARUZ
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description System Hardware Monitor with Remote Diode Thermal Sensing | IC MONITOR SYS TEMP/VOLT 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Applications PC's, PDA's
Interface Serial
Supply Voltage (V) 2.8V ~ 5.5V
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Mounting Style SMD
Family Part Number ADM1024A
Manufacturer Pack Quantity 62
MSL Level 1 (Unlimited)
Win Source Part Number 1140568-ADM1024ARUZ
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1024ARUZ CAD Model

Description

Product Overview: ADM1024ARUZ by ON Semiconductor

The ADM1024ARUZ is a highly integrated device from ON Semiconductor that offers a complete solution for system monitoring and control. This precision IC is designed to monitor power supply voltages and temperatures within the PC, embedded, and telecommunications systems, ensuring that all system parameters are within operational limits. It is a versatile component, suitable for a broad range of applications that require reliable and accurate system health diagnostics.

Key Features

  • Multiple Channel Monitoring: The device is capable of monitoring up to seven voltages, including ±12 V, +5 V, +3.3 V, and VCCP (processor core voltage), making it a comprehensive solution for voltage supervision.
  • Temperature Sensing: The ADM1024ARUZ includes an onboard temperature sensor and has inputs for an external diode-connected transistor for remote temperature monitoring, providing dual-zone temperature control and protection.
  • Fan Speed Control: It features fan speed monitoring and control which helps in maintaining optimal system cooling while reducing noise and power consumption.
  • SMBus Interface: The device supports the System Management Bus (SMBus) interface for easy communication with the system microcontroller or processor.
  • Programmable Limits: It allows for programmable over-temperature, under-voltage, and over-voltage limits, enabling customized protection settings as per system requirements.
  • Package: The ADM1024ARUZ is available in a 24-lead TSSOP package, providing a compact footprint for space-constrained applications.

Applications

The ADM1024ARUZ is ideal for a range of applications, including:

  • Desktop and Notebook Computers
  • Server Systems
  • Telecommunications Equipment
  • Industrial Systems
  • Embedded Systems

In summary, the ADM1024ARUZ from ON Semiconductor is a versatile and essential component for any system requiring meticulous monitoring of voltages and temperatures. Its rich feature set, combined with the ease of integration through the SMBus interface, makes it a go-to choice for engineers looking to ensure system stability and performance.

You May Also Be Interested in

Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9182 $63.3456
18+ $6.4971 $116.9478
28+ $6.2941 $176.2348
38+ $6.0910 $231.4580
50+ $5.8880 $294.4000
66+ $5.2788 $348.4008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess