EN
  • EN
  • DE

74ACT11002N

Part No 74ACT11002N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description NOR GATE, ACT SERIES / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ACT11002
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 25191-74ACT11002N
Ultra Librarian 3D Model Ultra Librarian 74ACT11002N CAD Model

Description

The 74ACT11002N is a quadruple 2-input positive-NOR gate integrated circuit (IC) from Texas Instruments. It is a member of the 74ACT family of CMOS logic ICs, which are known for their high speed and low power consumption.

Each of the four NOR gates in the 74ACT11002N has two inputs and one output. The output of a NOR gate is only HIGH when both of its inputs are LOW. Otherwise, the output is LOW.

The 74ACT11002N can be used in a variety of digital logic applications, such as:

  • Implementing combinational logic circuits, such as decoders, encoders, and multiplexers
  • Implementing sequential logic circuits, such as flip-flops and counters
  • Generating clock signals
  • Driving displays and other peripheral devices

The 74ACT11002N is available in a variety of surface mount packages, including SOIC, SOP, and TSSOP. It is also available in a leadless, plastic encapsulated micro-quad (QFN) package.

Features of the 74ACT11002N:

  • High speed: Propagation delay time of 7 ns (typical)
  • Low power consumption: Operating current of 1.2 mA per gate (typical)
  • Wide operating voltage range: 2 V to 5.5 V
  • Wide operating temperature range: -40°C to +85°C
  • Available in a variety of surface mount packages

Applications of the 74ACT11002N:

  • Combinational logic circuits
  • Sequential logic circuits
  • Clock signal generation
  • Driving displays and other peripheral devices

Example Applications:

  • Decoder: The 74ACT11002N can be used to implement a 2-to-4 decoder. This type of decoder converts a two-bit input signal into a four-bit output signal, with each output bit corresponding to one of the four possible input values.
  • Counter: The 74ACT11002N can be used to implement a 4-bit counter. This type of counter counts up or down by one each time the clock signal transitions from LOW to HIGH.
  • Clock signal generation: The 74ACT11002N can be used to generate a clock signal for a digital circuit. This can be done by connecting the output of one of the NOR gates to the input of another NOR gate, and then connecting the output of the second NOR gate to the clock input of the digital circuit.
  • Driving displays: The 74ACT11002N can be used to drive displays, such as seven-segment displays and LED matrices. This can be done by connecting the outputs of the NOR gates to the segments or LEDs of the display.

Conclusion:

The 74ACT11002N is a versatile and powerful logic IC that can be used in a variety of digital logic applications. It is known for its high speed, low power consumption, and wide operating voltage and temperature ranges.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0501 $52.2004
10+ $10.7078 $107.0780
15+ $10.3732 $155.5980
20+ $10.0386 $200.7720
26+ $9.7040 $252.3040
35+ $8.7001 $304.5035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess