EN
  • EN
  • DE

SN74HC244

Part No SN74HC244
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254567-SN74HC244
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74HC244 CAD Model

Description

Product Overview: SN74HC244 Octal Buffer/Line Driver from Texas Instruments

The SN74HC244 is a high-performance, octal buffer and line driver designed to be used in a wide array of digital systems. Manufactured by Texas Instruments, a leader in the semiconductor industry, this integrated circuit (IC) is part of the 'HC series, which is known for its high-speed CMOS technology.

Key Features

  • Logic Type: Buffer/Line Driver, Non-Inverting
  • Number of Elements: 2
  • Number of Bits per Element: 4
  • Output Type: 3-State
  • Current - Output High, Low: 7.8mA, 7.8mA
  • Voltage - Supply: 2 V ~ 6 V
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Mounting Type: Surface Mount or Through Hole
  • Package / Case: Various packages available including SOIC, DIP, SOP, and TSSOP

Performance and Applications

The SN74HC244 is designed to provide high-drive outputs with current-sinking capabilities, making it suitable for driving bus lines or buffer memory address registers. Its robust design allows it to handle significant voltage variations, ensuring reliable performance in demanding applications. The device features two sets of four buffers with separate output-enable (OE) signals, allowing for flexible control of signal flow.

Thanks to its wide operating voltage range and high noise immunity, the SN74HC244 is versatile enough to fit in various applications, including:

  • Data transmission systems
  • Memory buffer interfaces
  • Signal distribution and amplification
  • Input/output port expansion

Quality and Reliability

Texas Instruments' commitment to quality ensures that the SN74HC244 meets stringent industry standards for performance and reliability. The device is available in multiple packaging options, including RoHS-compliant and Green options, catering to environmentally conscious designs and applications.

Whether you're designing a complex digital system or a simple logic gate application, the SN74HC244 from Texas Instruments provides a reliable solution for your buffering and driving needs.

You May Also Be Interested in

Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Tyco Electronics
Lowest to $1.1071
Samsung
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Nordic Semiconductors
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
IXYS
Lowest to $7.8205

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess