Product Overview: TPS62095RGTT from Texas Instruments
The TPS62095RGTT is a high-efficiency synchronous step-down converter designed by Texas Instruments, renowned for their innovative and reliable semiconductor technologies. This component is part of TI's extensive power management portfolio and is engineered to meet the rigorous power requirements of modern electronic devices.
Key Features
- High Efficiency: The TPS62095RGTT boasts a high efficiency that minimizes energy loss during power conversion, which is critical for battery-powered applications where energy conservation is paramount.
- Adjustable Output Voltage: This step-down converter supports an adjustable output voltage range, providing flexibility for various applications and allowing designers to tailor the output to their specific needs.
- Low Dropout Mode: The device operates in low dropout mode, ensuring continued operation even when the input voltage is very close to the output voltage, thereby maximizing battery life.
- Power Save Mode: For light-load conditions, the TPS62095RGTT includes a power save mode that reduces switching frequency to improve efficiency.
- Thermal and Overcurrent Protection: The device integrates thermal shutdown and overcurrent protection features to safeguard the system from potential damage caused by excessive heat or current.
Applications
The TPS62095RGTT is suitable for a wide range of applications, including but not limited to:
- Portable and battery-powered devices
- Smartphones and tablets
- Wireless power transmitters and receivers
- Energy-efficient and compact power supplies
Technical Specifications
- Package: 16-QFN
- Input Voltage Range: 2.5V to 5.5V
- Switching Frequency: Up to 2.5MHz
- Output Current: Up to 4A
- Operating Temperature Range: -40°C to 85°C
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The TPS62095RGTT is built to meet the stringent industry standards for performance and reliability, ensuring that it can withstand the demands of everyday use in a variety of electronic devices.
With its compact form factor, the TPS62095RGTT is an excellent choice for designers looking to optimize space without compromising on power efficiency or performance.