EN
  • EN
  • DE

LMS3635NQRNLTQ1

Part No LMS3635NQRNLTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.9V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) -
Current - Output 3.5A
Frequency - Switching 250kHz ~ 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 22-VFQFN
Supplier Device Package 22-VQFN-HR (5x4)
Base Product Number LMS3635
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356895-LMS3635NQRNLTQ1
Ultra Librarian 3D Model Ultra Librarian LMS3635NQRNLTQ1 CAD Model

Description

The LMS3635NQRNLTQ1 is a high-performance, automotive-grade step-down converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (PMIC) is specifically engineered to meet the rigorous demands of automotive applications, providing a reliable and efficient power supply solution for a wide range of electronic systems within vehicles.

Key Features

  • High Efficiency: The LMS3635NQRNLTQ1 boasts an exceptional efficiency rate, which significantly reduces energy loss and heat generation, ensuring optimal performance even under challenging conditions.
  • Wide Input Voltage Range: With an input voltage range from 3.8V to 36V, this versatile converter can accommodate various power sources, making it suitable for diverse automotive electrical systems.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted from 0.8V to 90% of the input voltage, providing flexibility to power a broad range of automotive electronics.
  • Robust Thermal Performance: The device is designed with an excellent thermal management system, ensuring reliable operation over the full temperature range required for automotive environments.
  • Compact Package: Encased in a small QFN package, the LMS3635NQRNLTQ1 minimizes the footprint on the PCB, allowing for more efficient use of space in compact automotive designs.
  • Quality and Reliability: As an automotive-grade product, it meets the AEC-Q100 Grade 1 standard, signifying its high level of quality and reliability for automotive applications.

Applications

The Texas Instruments LMS3635NQRNLTQ1 is ideal for a variety of automotive systems, including infotainment units, advanced driver-assistance systems (ADAS), body control modules, and other electronic control units (ECUs) that require a stable and efficient power supply.

Conclusion

In summary, the LMS3635NQRNLTQ1 from Texas Instruments is a top-tier power management solution that delivers efficiency, versatility, and reliability for the automotive industry. Its robust design and advanced features ensure that it can meet the stringent requirements of modern vehicle electronics, providing a dependable power source for the critical systems that enhance vehicle performance and safety.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1684 $50.1788
18+ $5.8818 $105.8724
27+ $5.6980 $153.8460
37+ $5.5142 $204.0254
47+ $5.3304 $250.5288
63+ $4.7790 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess