EN
  • EN
  • DE
  • IT

TPS6208833YFPR

Part No TPS6208833YFPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3A 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series DCS-Control™
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) -
Current - Output 3A
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number TPS6208833
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372183-TPS6208833YFPR
Ultra Librarian 3D Model Ultra Librarian TPS6208833YFPR CAD Model

Description

The TPS6208833YFPR is a high-efficiency synchronous step-down converter designed and manufactured by Texas Instruments. It is part of the TPS62088 series, which is known for delivering outstanding performance in a compact package. This device is specifically engineered to meet the power management requirements of portable and space-constrained applications.

Key Features:

  • High Efficiency: The TPS6208833YFPR boasts a high efficiency over a wide load range, which is critical for extending battery life in portable devices.
  • Adjustable Output Voltage: It offers an adjustable output voltage that can be finely tuned to meet the specific needs of the application, ensuring flexibility and precision.
  • Low Quiescent Current: With its low quiescent current, this converter minimizes standby power consumption, making it ideal for battery-powered applications.
  • Small Footprint: The device comes in a compact QFN package, which is perfect for applications where board space is at a premium.
  • Integrated Power Switches: The inclusion of high-side and low-side power switches within the IC simplifies the design and reduces external component count.

Applications:

The TPS6208833YFPR is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Power Transmitters and Receivers
  • Portable Media Players
  • Wearable Technology
  • Internet of Things (IoT) Devices

Technical Specifications:

  • Input Voltage Range: The device supports an input voltage range that accommodates common battery technologies.
  • Output Current Capability: It is capable of delivering a continuous output current, making it suitable for powering a wide array of components.
  • Thermal Performance: Enhanced thermal performance ensures reliability and longevity under varying operating conditions.
  • Protection Features: The TPS6208833YFPR includes over-temperature, over-voltage, and under-voltage protection, enhancing the safety and durability of the end application.

With its combination of high efficiency, adjustable output, and compact size, the TPS6208833YFPR from Texas Instruments stands out as a versatile solution for modern electronic devices that require reliable and efficient power management.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG QSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0058 $50.1450
61+ $1.6458 $100.3938
95+ $1.5943 $151.4585
130+ $1.5429 $200.5770
168+ $1.4915 $250.5720
225+ $1.3372 $300.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess