EN
  • EN
  • DE
  • IT

MIC33050-AYHL-TR

Part No MIC33050-AYHL-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA 12MLF  /  Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series HyperLight Load®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.4V
Voltage - Output (Max) 4.9V
Current - Output 600mA
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-VFDFN Exposed Pad, 12-MLF®
Supplier Device Package 12-MLF™ (3x3)
Base Product Number MIC33050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-MIC33050-AYHL-DKR,1611-MIC33050-AYHL-DKRINACTIVE,MIC33050-AYHL TR,1611-MIC33050-AYHL-CT-ND,1611-MIC33050-AYHL-DKR-ND,576-4107-6,576-4107-1,1611-MIC33050-AYHL-CTINACTIVE,576-4107-2,1611-MIC33050-AYHL-CT,MIC33050AYHLTR
Standard Package 5,000
Win Source Part Number 1205757-MIC33050-AYHL-TR
Ultra Librarian 3D Model Ultra Librarian MIC33050-AYHL-TR CAD Model

Description

Microchip Technology's MIC33050-AYHL-TR Synchronous Buck Regulator

The MIC33050-AYHL-TR from Microchip Technology is a highly efficient, integrated synchronous buck (step-down) regulator designed for precision voltage regulation in a wide range of applications. This compact, high-performance component is an ideal choice for space-constrained designs, offering a power-efficient solution with an impressive set of features.

Key Features:

  • Input Voltage Range: The device supports a wide input voltage range from 2.7V to 5.5V, making it versatile for various power supply configurations.
  • Adjustable Output Voltage: Users can set the output voltage from 1V to 3.3V using external resistors, providing flexibility for different circuit requirements.
  • High Efficiency: With up to 95% efficiency, the MIC33050-AYHL-TR minimizes power loss and heat generation, enhancing system reliability and performance.
  • Output Current Capability: It is capable of delivering up to 800mA of continuous output current, suitable for powering a wide range of electronic devices.
  • HyperLight Load™ Mode: The regulator features Microchip's proprietary HyperLight Load™ mode, which provides excellent efficiency at light loads, thereby extending battery life in portable applications.
  • Fast Transient Response: The device's fast transient response ensures stable operation during rapid load changes, which is critical for high-performance electronics.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features include thermal shutdown and overcurrent protection, safeguarding the device and the system from potential damage due to overheating or excessive current draw.
  • Small Package: The MIC33050-AYHL-TR is available in a compact 10-pin 2mm x 2mm MLF® package, saving valuable board space in dense designs.
  • Lead-Free and RoHS Compliant: The product adheres to environmental standards, being lead-free and RoHS compliant, making it suitable for use in eco-friendly applications.

Applications:

The MIC33050-AYHL-TR is an excellent choice for a variety of applications where efficient power conversion is required. It is particularly well-suited for portable devices, battery-powered equipment, and other systems where space and power efficiency are critical considerations. Its robust design and protection features also make it an ideal choice for industrial and automotive applications that demand reliable performance under stringent conditions.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.3027
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.1560
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $11.0796
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess