EN
  • EN
  • DE

LT8652SIV#TRPBF

Part No LT8652SIV#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description HIGH VOLTAGE DIFFERENCE/CURRENT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series Automotive, AEC-Q100, Silent Switcher®2
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Voltage - Input (Min) 3V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 1V, 3.3V
Voltage - Output (Max) -
Current - Output 8.5A, 8.5A
Frequency - Switching 300kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 36-TFQFN Exposed Pad
Supplier Device Package 36-LQFN (4x7)
Base Product Number LT8652
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372188-LT8652SIV#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8652SIV#TRPBF CAD Model

Description

The LT8652SIV#TRPBF is a high-performance, dual-channel synchronous step-down switching regulator designed and manufactured by Analog Devices Inc. This advanced power solution is part of the monolithic synchronous step-down regulator series that focuses on delivering high efficiency, fast transient response, and precise voltage regulation.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.0V to 42V, making it suitable for a variety of applications, including automotive, industrial, and telecommunications systems.
  • Dual Channel Output: It features two independent channels capable of delivering up to 4A of continuous output current each, with peak efficiency up to 95%.
  • Silent Switcher® 2 Architecture: The LT8652SIV#TRPBF incorporates Silent Switcher 2 architecture which significantly reduces EMI emissions, making it easier to meet stringent electromagnetic compatibility (EMC) requirements.
  • Fast Transient Response: The regulator's fast transient response ensures stable output voltage during sudden load changes, which is critical for sensitive electronic applications.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 300kHz to 3MHz or synchronize it to an external clock, providing design flexibility and optimization of component size and efficiency.

Applications

The LT8652SIV#TRPBF is ideal for a range of applications that require efficient power conversion and tight voltage regulation. These applications include:

  • Automotive infotainment and telematics
  • Industrial control systems
  • Telecommunications equipment
  • Datacom and storage systems
  • General-purpose power regulation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT8652SIV#TRPBF is no exception. It is designed to meet rigorous performance standards and undergoes extensive testing to ensure it performs to specifications across a wide range of temperatures and conditions.

Environmental Compliance

This product is available in a thermally enhanced 32-lead LQFN package with a high level of integration, offering a compact footprint for space-constrained applications. It is also compliant with RoHS standards, ensuring an environmentally friendly and lead-free manufacturing process.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7527 $58.5162
13+ $8.0022 $104.0286
20+ $7.7521 $155.0420
27+ $7.5021 $202.5567
35+ $7.2520 $253.8200
47+ $6.5018 $305.5846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,760 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess