EN
  • EN
  • DE

LTC3613IWKH#TRPBF

Part No LTC3613IWKH#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 15A 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 24V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 15A
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN Multipad (7x9)
Base Product Number LTC3613
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378973-LTC3613IWKH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3613IWKH#TRPBF CAD Model

Description

Introducing the LTC3613IWKH#TRPBF from Analog Devices Inc.

The LTC3613IWKH#TRPBF is a high-performance, synchronous step-down switching regulator designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This regulator is part of their extensive range of power management solutions, and it is engineered to meet the stringent requirements of applications requiring efficient voltage conversion and power regulation.

This advanced component is capable of delivering up to 15A of continuous output current at voltages as low as 0.6V, making it an ideal choice for powering the latest generation of microprocessors and FPGAs which require high current, fast transient response, and precise voltage regulation. The LTC3613IWKH#TRPBF operates over an input voltage range of 4.5V to 24V, providing the flexibility needed for diverse power supply designs.

The device utilizes a proprietary current mode control architecture, which allows for fast transient response and excellent loop stability. It also features selectable operating modes, including Burst Mode operation for high efficiency at low output currents and forced continuous mode for the best noise performance. This makes the LTC3613IWKH#TRPBF highly adaptable to the needs of different applications and operating conditions.

Additional features of the LTC3613IWKH#TRPBF include an adjustable switching frequency from 250kHz to 770kHz, which can be synchronized to an external clock for noise-sensitive applications. The regulator also offers a range of protective features such as overvoltage protection, overcurrent protection, and thermal shutdown, ensuring reliable operation under adverse conditions.

The LTC3613IWKH#TRPBF comes in a compact 38-lead (5mm x 7mm) QFN package with exposed pad for enhanced thermal performance. This makes it suitable for space-constrained applications while still providing the necessary power and thermal management. Whether used in telecommunications, networking, industrial, or portable device applications, the LTC3613IWKH#TRPBF is designed to deliver high efficiency and performance reliability that Analog Devices Inc. is known for.

With its robust feature set and flexible design, the LTC3613IWKH#TRPBF is a top-tier solution for your power management needs, offering the quality and innovation expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess