EN
  • EN
  • DE

LM4040DEX3-3.3+T

Part No LM4040DEX3-3.3+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.048V 15mA 3-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Cathode Current 70 µA
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Output Current 15 mA
Min Operating Temperature -40 °C
Min Output Voltage 3.3 V
Mount Surface Mount
Number of Pins 3
Output Current 15 mA
Output Type Fixed
Output Voltage 3.3 V
Packaging Cut Tape
Radiation Hardening No
REACH SVHC Unknown
Reference Type Shunt
Reference Voltage 3.3 V
RoHS Compliant
Temperature Coefficient 150 ppm/°C
Tolerance 1 %
Win Source Part Number 1070089-LM4040DEX3-3.3+T
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4040DEX3-3.3+T CAD Model

Description

Maxim Integrated LM4040DEX3-3.3+T Precision Voltage Reference

The LM4040DEX3-3.3+T from Maxim Integrated is a high-quality, precision voltage reference designed for applications requiring a stable voltage source with a low temperature coefficient. This device provides a fixed 3.3V output with a tight accuracy of ±0.1% at 25°C and ±0.2% over the full operating temperature range of -40°C to +85°C. Its excellent stability and low dynamic impedance make it suitable for a wide range of applications, including data converters, portable instrumentation, and industrial process control systems.

Constructed with an advanced bandgap architecture, the LM4040DEX3-3.3+T ensures reliable performance under varying operating conditions. It is capable of sourcing or sinking up to 15mA of output current, which allows it to drive high-load applications. Additionally, the device features a low dropout voltage, which enhances its performance in battery-powered devices where power conservation is critical.

The LM4040DEX3-3.3+T comes in a small SOT-23 package, making it an ideal choice for space-constrained applications. Its small footprint does not compromise its performance, as it includes noise reduction capabilities and a stable temperature coefficient, ensuring a minimal output voltage deviation over the full temperature range.

Key features of the LM4040DEX3-3.3+T include:

  • Fixed 3.3V output voltage with high precision
  • Low temperature coefficient for stable performance across temperatures
  • High output current capability up to 15mA
  • Low dynamic impedance and excellent transient response
  • Small SOT-23 package suitable for compact designs
  • Wide operating temperature range from -40°C to +85°C

Whether you're designing a precision measurement system or looking for a reliable voltage reference for your power management circuit, the LM4040DEX3-3.3+T from Maxim Integrated offers the performance and reliability needed for demanding applications. Its combination of accuracy, stability, and compact form factor make it an excellent choice for engineers and designers seeking a high-quality voltage reference solution.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9412 $68.8236
6+ $18.8235 $112.9410
9+ $18.2353 $164.1177
12+ $17.6470 $211.7640
15+ $17.0588 $255.8820
20+ $15.2941 $305.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,963 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess