EN
  • EN
  • DE

MAX17633AATP+

Part No MAX17633AATP+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0.9V
Voltage - Output (Max) 32.4V
Current - Output 3.5A
Frequency - Switching 380kHz ~ 2.45MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Base Product Number MAX17633
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353492-MAX17633AATP+
Ultra Librarian 3D Model Ultra Librarian MAX17633AATP+ CAD Model

Description

Maxim Integrated's MAX17633AATP+ High-Efficiency, Synchronous Step-Down DC-DC Converter

The MAX17633AATP+ from Maxim Integrated is a high-performance, synchronous step-down DC-DC converter designed to deliver a highly efficient power conversion solution for a wide range of applications. With its compact TDFN package and integrated MOSFETs, this converter simplifies the design of power supplies in space-constrained environments.

Key Features:

  • Input Voltage Range: The device operates from a 4V to 36V input voltage range, making it suitable for various industrial, automotive, and communication systems that require a stable and efficient voltage supply.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V up to 90% of the input voltage, providing flexibility for different design requirements.
  • High Efficiency: Thanks to its synchronous rectification and low quiescent current, the MAX17633AATP+ can achieve efficiencies up to 90%, reducing power loss and heat generation in the system.
  • Compact Size: Housed in a small, 16-pin TDFN package (5mm x 5mm), the converter requires minimal board space, which is critical in portable and space-limited applications.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against excessive temperature conditions, ensuring reliable operation and longevity of the product.
  • Frequency Synchronization: It offers a frequency synchronization feature to minimize electromagnetic interference (EMI), which is crucial in noise-sensitive applications.

Applications:

  • Automotive infotainment and navigation
  • Industrial control systems
  • Telecommunication equipment
  • Point of Load (PoL) power supplies
  • Battery-powered devices

The MAX17633AATP+ is equipped with several protection features such as overcurrent protection, undervoltage lockout, and overvoltage protection, ensuring the safety and reliability of the end application. Additionally, the device supports a peak current mode control scheme that provides fast transient response and eases loop stabilization.

With its robust design, versatile features, and high efficiency, the MAX17633AATP+ from Maxim Integrated is an excellent choice for designers looking to optimize their power management solutions in a variety of challenging environments.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1560 $55.4040
20+ $5.0511 $101.0220
31+ $4.8932 $151.6892
43+ $4.7354 $203.6222
55+ $4.5775 $251.7625
74+ $4.1040 $303.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess