EN
  • EN
  • DE

VE-331M1VTR-1010S

Part No VE-331M1VTR-1010S
Manufacturer Surge Components
Catalog Aluminum Capacitors
Description CAP ALUM 330UF 20% 35V SMD / 330 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Manufacturer SURGE
Packaging Tape & Reel (TR),Strip
Capacitance 330 µF
Tolerance ±20%
Voltage - Rated 35 V
Lifetime @ Temp. 2000 Hrs @ 85°C
Temperature Range - Operating -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 400 mA @ 120 Hz
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.413" (10.50mm)
Surface Mount Land Size 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Surface Mount
Case / Package Radial, Can - SMD
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
ECCN 3A001
HTSUS 8532.22.0020
Other Part Number 2616-VE-331M1VTR-1010S,2616-VE-331M1VTR-1010STR
Standard Package 500
Win Source Part Number 1329898-VE-331M1VTR-1010S
Ultra Librarian 3D Model Ultra Librarian VE-331M1VTR-1010S CAD Model

Description

The SURGE 1329898-VE-331M1VTR-1010S is a radial, can - SMD capacitor suitable for general purpose applications.

  • Capacitance: 330 µF
  • Voltage Rating: 35V
  • Temperature Range: -40°C to 85°C
  • Lifetime: 2000 Hrs @ 85°C
  • Tolerance: ±20%
  • Ripple Current: 400 mA @ 120 Hz
  • Packaging: Tape & Reel (TR), Strip
  • Standard Package: 500

You May Also Be Interested in

United Chemi-Con
±20% 25V 100uF SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors RoHS
Lowest to $0.0728
Panasonic
EEU-FR1V222 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 2200uF 16x25mm LS7.5mm datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-FTJ471XAP Panasonic Aluminum Electrolytic Capacitors - SMD 470uF 6.3volts 6.3x7.7mm SMD datasheet, inventory, & pricing.
Need more? Email Us
Lelon
1000uF ±20% 50V Aluminum Electrolytic Capacitors 5000hrs@105℃
Lowest to $0.5239
United Chemi-Con
470uF 63V Aluminum Electrolytic Capacitors Through Hole,D16xL20mm 10000hrs@105℃
Lowest to $0.5905
Lelon
22uF ±20% 25V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0437
Panasonic
ECA-1AM102B Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 1000uF 10V datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-FK0J152P Panasonic Aluminum Electrolytic Capacitors - SMD 1500uF 6.3V datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-TK1J221AQ Panasonic Aluminum Electrolytic Capacitors - SMD 220UF 63V TK SMD datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess