EN
  • EN
  • DE

TPS61132PWR

Part No TPS61132PWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/BST/LNR 16TSSOP / SYNCHRONOUS SEPIC / FLYBACK CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Topology Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (1)
Number of Outputs 2
Frequency - Switching 500kHz
Voltage/Current - Output 1 3.3V, 300mA
Voltage/Current - Output 2 1.5V, 320mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage (V) 1.8V ~ 7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Part Number Series TPS61132
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808735-TPS61132PWR
Ultra Librarian 3D Model Ultra Librarian TPS61132PWR CAD Model

Description

Introducing the TPS61132PWR Step-Up Converter by Texas Instruments

The TPS61132PWR is a high-performance, adjustable, step-up DC/DC converter designed by Texas Instruments (TI) to meet the rigorous power requirements of portable and battery-powered electronics. This advanced power solution is ideal for a wide range of applications, including smartphones, tablets, portable media players, and other handheld devices.

With an input voltage range of 1.8V to 5.5V, the TPS61132PWR is capable of supporting a variety of power sources, from single-cell Li-Ion or Li-Polymer batteries to multi-cell alkaline batteries. Its versatility makes it a go-to component for designers seeking a reliable power management solution.

The converter features a fixed-frequency, pulse-width modulation (PWM) mode, which ensures high efficiency across a wide output current range. It can deliver a maximum output current of up to 600mA (at 5V output) while maintaining excellent load and line regulation. This ensures a stable output voltage even when the input voltage or load conditions change, providing consistent performance for sensitive electronic devices.

The TPS61132PWR comes in a compact 14-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-constrained applications. Its small footprint, combined with a high switching frequency of up to 1.2MHz, allows for the use of small, low-cost external components, such as inductors and capacitors, further reducing the overall solution size.

One of the key features of this converter is its integrated power diode and synchronous rectification, which enhance efficiency and reduce external component count. Additionally, the TPS61132PWR incorporates a range of protective features, including over-temperature protection, over-voltage protection, and under-voltage lockout, safeguarding the device and the end application against various fault conditions.

In summary, the TPS61132PWR from Texas Instruments is a robust, efficient, and versatile step-up converter that is well-suited for powering the next generation of portable devices. Its combination of high efficiency, small package size, and integrated features make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5581 $51.1620
48+ $2.0990 $100.7520
74+ $2.0334 $150.4716
102+ $1.9678 $200.7156
132+ $1.9022 $251.0904
176+ $1.7054 $300.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess