EN
  • EN
  • DE

CC2640F128RSMT

Part No CC2640F128RSMT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation DSSS, O-QPSK, GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 5dBm
Sensitivity -97dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 10
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.9mA ~ 6.1mA
Current - Transmitting 6.1mA ~ 9.1mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 771296-CC2640F128RSMT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian CC2640F128RSMT CAD Model

Description

Product Overview: Texas Instruments CC2640F128RSMT

The Texas Instruments CC2640F128RSMT is a state-of-the-art wireless microcontroller (MCU) that is part of the SimpleLink™ family, designed for Bluetooth® Smart applications. This ultra-low-power component is ideal for systems that require long battery life and minimal power consumption, without compromising on performance.

Key Features

  • Wireless Connectivity: The CC2640F128RSMT comes with an integrated 2.4 GHz RF transceiver supporting Bluetooth 4.2 Low Energy.
  • Advanced Power Management: It features a sophisticated power management system with a wide range of power modes to ensure optimal energy efficiency.
  • Memory Configuration: This MCU is equipped with 128KB of in-system programmable flash, 28KB of ultra-low leakage SRAM, and 8KB of Cache SRAM.
  • High Performance: The device is built around an ARM® Cortex®-M3 processor, which operates at up to 48 MHz, offering robust processing capabilities for complex applications.
  • Integration: It includes rich peripheral support with a variety of digital and analog interfaces such as UART, SPI, I2C, and ADCs.
  • Security: Enhanced security features including AES 128-bit encryption to ensure secure data communication.

Applications

The CC2640F128RSMT is versatile and can be used in a multitude of applications, particularly where wireless capabilities and low power consumption are crucial. These applications include:

  • Wearable devices
  • Wireless sensors and instrumentation
  • Home and building automation
  • Health and fitness monitoring
  • Consumer electronics
  • Industrial automation and more.

Design Support

Texas Instruments provides comprehensive design support for the CC2640F128RSMT with development kits, reference designs, software stacks, and robust documentation to assist developers in creating innovative and efficient products.

With its combination of power efficiency, wireless capabilities, and the backing of Texas Instruments' support and resources, the CC2640F128RSMT is a premier choice for designers looking to add Bluetooth Smart connectivity to their next project.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8621 $59.3105
11+ $9.7330 $107.0630
16+ $9.4288 $150.8608
22+ $9.1247 $200.7434
29+ $8.8205 $255.7945
38+ $7.9081 $300.5078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,987 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess