EN
  • EN
  • DE

MAX630CPA

Part No MAX630CPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 525MA 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.2V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 2.2V
Maximum Output Voltage 18V (Switch)
Output Current 525mA (Switch)
Frequency - Switching 40kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 037764-MAX630CPA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX630CPA CAD Model

Description

Product Overview: MAX630CPA from Maxim Integrated

The MAX630CPA is a highly efficient, CMOS, pulse-width-modulated (PWM) step-up switching regulator designed by Maxim Integrated. This device is engineered to convert low voltage inputs to higher voltage outputs with minimal external components, making it an ideal solution for battery-powered devices, as well as for applications requiring voltage conversion from a lower voltage source.

Key Features

  • Wide Input Voltage Range: The MAX630CPA operates with an input voltage range from 1.5V to 16V, accommodating a variety of power sources from single-cell batteries to multi-cell battery configurations and regulated power supplies.
  • Adjustable Output Voltage: The output voltage is adjustable and can provide a range up to 30V, depending on the external components used. This flexibility allows designers to tailor the output to meet specific requirements of their application.
  • High Efficiency: Thanks to its CMOS technology and PWM operation, the MAX630CPA can achieve efficiencies of up to 87%, reducing power loss and heat generation, which is crucial for battery-powered and portable devices.
  • Low Quiescent Current: The device features a low quiescent current, which is beneficial for extending battery life in portable applications.
  • Frequency Operation: The MAX630CPA operates at a switching frequency of 160kHz, which allows for smaller external components, reducing the overall footprint and cost of the power supply design.

Applications

The MAX630CPA is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable instruments
  • Power backup systems
  • DC-DC converters for distributed power systems
  • Telecommunications equipment

Package and Reliability

The MAX630CPA is offered in an 8-pin DIP (Dual In-line Package), which is widely used and suitable for through-hole mounting, making it easy to integrate into various designs. Maxim Integrated ensures reliability and performance of their products, and the MAX630CPA is no exception, providing a robust solution for your voltage step-up requirements.

Whether you're designing a new portable device or looking to upgrade an existing power system, the MAX630CPA from Maxim Integrated offers a compact, efficient, and reliable solution for your step-up voltage conversion needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess