EN
  • EN
  • DE

LT8495EFE#PBF

Part No LT8495EFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG ADJ 20TSSOP / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1.202V
Voltage - Output (Max) 70V (Switch)
Current - Output 2.1A (Switch)
Frequency - Switching 250kHz ~ 1MHz
Synchronous Rectifier Both
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LT8495
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT8495EFE#PBF
Standard Package 74
Win Source Part Number 1207283-LT8495EFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8495EFE#PBF CAD Model

Description

Introducing the LT8495EFE#PBF from Analog Devices Inc.

The LT8495EFE#PBF is a cutting-edge step-up DC/DC converter designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This versatile component boasts a wide input voltage range, making it ideal for a variety of applications, including industrial, automotive, and telecommunications systems.

Efficient Power Conversion

At the heart of the LT8495EFE#PBF lies its ability to efficiently convert power. It operates over a wide input voltage range from 2.5V to 32V, making it suitable for applications that are powered by sources ranging from single-cell Li-Ion batteries to automotive inputs. Its internal 2A, 40V switch can deliver up to 700mA of continuous output current at voltages as high as 32V.

Advanced Features

The LT8495EFE#PBF is packed with advanced features that enhance its performance and versatility. It includes a unique Spread Spectrum Frequency Modulation (SSFM) feature that significantly reduces EMI emissions, a critical consideration for noise-sensitive applications. Additionally, the device offers a programmable frequency from 250kHz to 1.5MHz, allowing designers to optimize efficiency while minimizing external component sizes.

Durable and Reliable

Encased in a thermally efficient TSSOP-16 package, the LT8495EFE#PBF is designed to perform reliably in harsh environments. It operates at a junction temperature range from -40°C to +125°C, ensuring consistent performance even under extreme conditions.

Intelligent Power Management

Analog Devices Inc. has equipped the LT8495EFE#PBF with an array of intelligent power management features. It includes a soft-start capability to reduce inrush current during startup, and a power good flag for output voltage monitoring. Additionally, the device has built-in protection features such as overvoltage protection, overtemperature protection, and short-circuit protection, which safeguard the system and enhance the overall reliability of the end product.

Applications

With its robust design and adaptable performance characteristics, the LT8495EFE#PBF is an excellent choice for a wide range of applications. It is particularly well-suited for battery-powered systems, portable instruments, industrial power supplies, and automotive applications where efficient power conversion is essential.

Choose the LT8495EFE#PBF for your next project and experience the quality and reliability that Analog Devices Inc. is known for.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess