EN
  • EN
  • DE

F0603HI1000V032TM

Part No F0603HI1000V032TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 0603 High Inrush Current Surface Mount Fuse, 1.0A w/ Marking
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058179-F0603HI1000V032TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F0603HI1000V032TM CAD Model

Description

The F0603HI1000V032TM is a high inrush current fuse from AEM Inc, designed for robust circuit protection in demanding applications. This fuse is part of AEM's HI series, known for their high surge withstanding capability and reliable performance. It is a surface mount device (SMD) with a compact 0603 footprint, making it ideal for space-constrained applications.

Applications:

  • LED Lighting: Protecting LED drivers from inrush current spikes.
  • Power Supplies: Safeguarding sensitive components in power supplies.
  • Industrial Controls: Protecting control circuits from overcurrent conditions.
  • Medical Devices: Ensuring the reliable operation of medical equipment.
  • Automotive Electronics: Protecting automotive systems from electrical surges.

Features:

  • High Inrush Current Withstand: Designed to withstand high inrush currents without nuisance tripping.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • Compact 0603 Package: Saves valuable board space.
  • High Voltage Rating: 1000V voltage rating suitable for high voltage applications.
  • Fast Acting: Provides quick overcurrent protection.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Enhanced Circuit Protection: Protects downstream components from damage due to overcurrent conditions.
  • Increased System Reliability: Prevents system failures caused by electrical surges.
  • Reduced Downtime: Minimizes equipment downtime by quickly clearing faults.
  • Space Savings: Compact size allows for higher density designs.
  • Cost-Effective: Provides reliable protection at a competitive price.

Additional Details:

The F0603HI1000V032TM fuse has a current rating that is not provided in the product identifier and would need to be found in the datasheet. Its compact size and high voltage rating make it suitable for a variety of applications where space is limited and high voltage protection is required. The fuse is constructed using high-quality materials to ensure reliable performance and long life. It meets industry standards for safety and performance.

AEM Inc.'s HI series fuses are designed to provide superior circuit protection compared to standard fuses. The high inrush current withstanding capability ensures that the fuse will not trip unnecessarily during startup or other transient events. This is particularly important in applications where frequent power cycling or large capacitive loads are present.

You May Also Be Interested in

Eaton Bussmann
FUSE HOLDER CART 32V 20A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 300V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BLADE 32V 20A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 125V 15A PCB
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE CLIP CART 600V 60A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 58V 60A IN LINE
Need more? Email Us
Eaton Bussmann
FUSE HOLDER CART 32V 20A IN LINE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
980+ $0.0591 $57.9180
2,385+ $0.0485 $115.6725
3,690+ $0.0470 $173.4300
5,080+ $0.0455 $231.1400
6,580+ $0.0439 $288.8620
8,800+ $0.0394 $346.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 980 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess