EN
  • EN
  • DE

LTM4626IY

Part No LTM4626IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5.5V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 12A 3.1V - 20V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 20V
Voltage - Output 1 0.6 ~ 5.5V
Current - Output (Max) 12A
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 49-BFBGA Module
Dimension 0.25" L x 0.25" W x 0.17" H (6.3mm x 6.3mm x 4.2mm)
Supplier Device Package 49-BGA (6.25x6.25)
Base Product Number LTM4626
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 161-LTM4626IY,161-LTM4626IY-ND,505-LTM4626IY,-2735-LTM4626IY
Standard Package 260
Win Source Part Number 1008103-LTM4626IY
Ultra Librarian 3D Model Ultra Librarian LTM4626IY CAD Model

Description

Product Overview: LTM4626IY from Analog Devices Inc.

The LTM4626IY is a high-performance, micro-module (μModule) step-down regulator from Analog Devices Inc., designed for a variety of applications that demand high efficiency and compact size. This innovative power management solution integrates the inductor, power switches, DC/DC controller, compensation circuitry, and the necessary support components all within a compact, surface-mount package.

Key Features

  • Wide Input Voltage Range: The LTM4626IY operates from a 4V to 20V input voltage range, making it versatile for a broad spectrum of applications, including industrial, automotive, and telecommunications systems.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 0.6V to 5.5V, allowing for flexibility in various design implementations that require different voltage levels.
  • High Efficiency: With its high-efficiency design, the LTM4626IY is capable of delivering up to 12A of continuous output current with minimal power loss, ensuring reliable performance in demanding situations.
  • Compact Footprint: The micro-module design encapsulates the advanced circuitry in a 6.25mm x 6.25mm x 5.01mm BGA package, greatly reducing the solution footprint on the PCB and simplifying the design process.
  • Integrated Thermal Management: The device features robust thermal performance, thanks to its over-molded and encapsulated design which enhances heat dissipation.
  • Protection Features: It includes overvoltage, overcurrent, and over-temperature protection for improved system reliability and safety.

Applications

The LTM4626IY is ideal for use in space-constrained applications that require a high current, efficient power supply solution. It is well-suited for:

  • Datacom and Telecom Systems
  • Medical and Industrial Equipment
  • FPGAs, DSPs, and ASICs Power Supplies
  • Automotive Electronics
  • Point-of-Load Applications

In summary, the LTM4626IY from Analog Devices Inc. is a highly integrated, efficient, and versatile micro-module regulator, offering designers a compact, high-performance power management solution for a wide range of applications.

You May Also Be Interested in

UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4642 $50.9284
5+ $23.8214 $119.1070
7+ $23.0000 $161.0000
10+ $21.3571 $213.5710
13+ $20.5357 $266.9641
16+ $19.7143 $315.4288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess