EN
  • EN
  • DE

CM150DY20

Part No CM150DY20
Manufacturer Mitsubishi
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029204-CM150DY20
Categories OEM Parts(C-E)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM150DY20 CAD Model

Description

The CM150DY20 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Mitsubishi Electric. IGBT modules are widely used in power electronics applications for switching and controlling high voltages and currents efficiently.

Applications:

  • Inverter Drives: Controlling motor speed and torque in industrial drives.
  • Welding Machines: Providing precise current control for welding processes.
  • Uninterruptible Power Supplies (UPS): Switching between AC power and battery backup.
  • Renewable Energy Systems: Converting DC power from solar panels or wind turbines to AC power.
  • Induction Heating: Generating high-frequency currents for heating metals.

Features:

  • High Voltage Capability: Designed to handle high voltage levels.
  • High Current Capability: Capable of switching high currents.
  • Low Saturation Voltage: Minimizes power losses during switching.
  • Fast Switching Speed: Enables high-frequency operation.
  • Isolated Baseplate: Provides electrical isolation for safety.

Benefits:

  • Improved Energy Efficiency: Reduces power losses in power electronics systems.
  • Enhanced System Performance: Enables precise control of voltage and current.
  • Increased Reliability: Provides robust performance in demanding applications.
  • Reduced System Size and Weight: Allows for more compact designs compared to traditional solutions.
  • Simplified Circuit Design: Integrates multiple IGBTs and diodes into a single module.

The CM150DY20's technical specifications include its voltage rating (e.g., 1200V), current rating (e.g., 150A), saturation voltage, switching frequency, and thermal resistance. These parameters are critical for selecting the appropriate IGBT module for a specific application. Always consult the manufacturer's datasheet for comprehensive technical details and application guidelines.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.2041
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess