EN
  • EN
  • DE
  • IT

PI3HDX12221ZLDEX

Part No PI3HDX12221ZLDEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Applications HDMI Redriver, Level Shifter
Interface HDMI
Voltage - Supply 3V ~ 3.6V
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (3x6)
Mounting Type Surface Mount
Base Product Number PI3HDX12221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354278-PI3HDX12221ZLDEX
Ultra Librarian 3D Model Ultra Librarian PI3HDX12221ZLDEX CAD Model

Description

Introducing the PI3HDX12221ZLDEX from Diodes Incorporated

The PI3HDX12221ZLDEX is an advanced HDMI 2.1 active switch with linear ReDriverâ„¢ technology, designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This product is specifically engineered to enhance signal quality and integrity in high-bandwidth HDMI applications, ensuring optimal performance and reliability for cutting-edge digital entertainment and computing systems.

The PI3HDX12221ZLDEX supports the latest HDMI 2.1 specification, which includes features such as 8K resolution at 60Hz and 4K resolution at 120Hz, along with a bandwidth capability of up to 12Gbps per channel or 48Gbps total. This makes it an ideal solution for systems that require the transmission of ultra-high-definition video and audio signals over HDMI, including gaming consoles, home theater systems, and professional AV equipment.

One of the key features of this product is its integrated linear equalizer, which compensates for signal degradation caused by long cable lengths. This ensures that the signal integrity is maintained even over extended distances, providing a clear and stable signal for the best possible viewing experience. Additionally, the PI3HDX12221ZLDEX offers low power consumption and an enhanced ESD protection circuit, which helps to safeguard the system against electrostatic discharge and prolongs the lifespan of the device.

With its small form factor, the PI3HDX12221ZLDEX is designed to easily integrate into a variety of designs without taking up significant space. It is available in a compact 42-contact TQFN package, which is suitable for space-constrained applications. The product also features pin-to-pin compatibility with previous generations, which simplifies the upgrade process for designers and engineers looking to incorporate the latest HDMI technology into their systems.

For developers and manufacturers seeking a high-performance HDMI switching and signal conditioning solution, the PI3HDX12221ZLDEX from Diodes Incorporated represents a top-tier choice that combines state-of-the-art technology with reliability and ease of use.

You May Also Be Interested in

Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SOIC-EP
Lowest to $10.3694
Broadcom Limited
IC INTERFACE SPECIALIZED 44PLCC / DC Motor Controller Interface 44-PLCC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Lowest to $2.0232
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $18.0522
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $616.8359
National Semiconductor (TI)
TELECOM IC, PDSO6
Lowest to $2.4739
Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 128FQFP / PCI-to-PCI Bridge Interface 128-FQFP (14x20)
Lowest to $18.2799

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.2150 $67.4400
38+ $3.4583 $131.4154
58+ $3.3504 $194.3232
80+ $3.2423 $259.3840
104+ $3.1341 $325.9464
139+ $2.8100 $390.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess