EN
  • EN
  • DE

PI7C8140AMAE

Part No PI7C8140AMAE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128FQFP / PCI-to-PCI Bridge Interface 128-FQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications PCI-to-PCI Bridge
Voltage - Supply 3V ~ 3.6V
Package / Case 128-BFQFP
Supplier Device Package 128-FQFP (14x20)
Mounting Type Surface Mount
Base Product Number PI7C8140
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 275256-PI7C8140AMAE
Ultra Librarian 3D Model Ultra Librarian PI7C8140AMAE CAD Model

Description

Diodes Incorporated PI7C8140AMAE Overview

The PI7C8140AMAE is a high-performance PCIe packet switch from Diodes Incorporated, designed to meet the demands of modern computing and embedded systems. This device is part of their PCI Express (PCIe) solutions, which are known for their reliability and efficiency in data transfer across multiple devices.

Key Features

  • PCIe 2.1 Compliant: This product supports the PCI Express 2.1 specification, ensuring compatibility with a wide range of devices and systems.
  • High-Performance Switching: The PI7C8140AMAE offers high-speed packet switching capabilities, which is essential for applications that require fast and efficient data transfer rates.
  • Port Configuration: It features a flexible port configuration, allowing for a customizable setup that can cater to specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the PI7C8140AMAE minimizes power usage, making it suitable for energy-sensitive applications.
  • Advanced Error Reporting: The device includes sophisticated error handling and reporting mechanisms, which helps in maintaining system integrity and reliability.

Applications

The PI7C8140AMAE is ideal for a variety of applications, including:

  • Embedded Systems
  • Networking and Telecommunications
  • Server and Data Center Infrastructure
  • Storage Systems
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated is committed to delivering products that adhere to the highest standards of quality and reliability. The PI7C8140AMAE is built to provide consistent performance and a long operational lifespan, ensuring that it meets the rigorous demands of industrial and commercial applications.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design support, directly from Diodes Incorporated. Their expert technical support team is also available to assist with any product-related inquiries, ensuring smooth integration into your projects.

With its robust feature set and Diodes Incorporated's commitment to quality, the PI7C8140AMAE stands out as a versatile and reliable choice for system designers looking to leverage the benefits of PCIe technology.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess