EN
  • EN
  • DE

MAX1739EEP+

Part No MAX1739EEP+
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description CCFL Controller 5V/9V/12V/15V/18V/24V 100kHz 20-Pin QSOP / IC CTRLR CCFL BCKLGHT 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type CCFL Controller
Frequency 64kHz ~ 200kHz
Operating Supply Voltage 4.6 V ~ 28 V
Operating Supply Current 3.2mA
Dimming Yes
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-QSOP
Win Source Part Number 785516-MAX1739EEP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1739
Introduction Date March 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX1739EEP+ CAD Model

Description

The MAX1739EEP+ is a sophisticated, high-performance battery-charger IC from Maxim Integrated, designed to cater to the demanding requirements of portable devices that utilize single-cell lithium-ion (Li+) batteries. This compact, efficient, and versatile integrated circuit is engineered to provide safe and reliable charging while maximizing battery life.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources.
  • Adjustable Charge Voltage: Users can set the charge voltage to suit specific battery requirements, ensuring compatibility with a wide array of Li+ battery chemistries.
  • Programmable Charge Current: The charge current can be programmed externally, allowing for precise control over the charging process to match the needs of the connected battery.
  • Integrated Safety Features: The MAX1739EEP+ includes multiple safety features such as overvoltage protection, thermal protection, and a safety timer to prevent overcharging, enhancing the overall safety of the charging operation.

Applications

The MAX1739EEP+ is ideal for a range of applications including, but not limited to, portable consumer electronics, handheld devices, and smart battery packs. Its versatility makes it an excellent choice for any design requiring a compact, efficient, and reliable charging solution for Li+ batteries.

Technical Specifications

Parameter Value
Package/Case 20-SSOP
Operating Temperature -40°C to +85°C
Charge Current (max) Adjustable
Battery Chemistry Lithium-Ion

Quality and Reliability

The MAX1739EEP+ is built to the high standards of quality and reliability that have come to be expected from Maxim Integrated products. This IC is a reliable choice for designers looking to integrate a trusted charging solution into their applications.

You May Also Be Interested in

Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Infineon Technologies
IC PFC/BALLAST CNTRL 50KHZ 16DIP
Lowest to $6.3537
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-DIP / Controller
Lowest to $16.6366
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.6722
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess