EN
  • EN
  • DE

SN74LS161A

Part No SN74LS161A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SYNCHRONOUS 4-BIT COUNTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254876-SN74LS161A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74LS161A CAD Model

Description

The SN74LS161A from Texas Instruments is a high-performance, synchronous 4-bit binary counter device that offers designers a reliable solution for counting applications. This integrated circuit is part of the 7400 series of logic ICs, known for their robustness and widespread usage in digital systems.

Key Features:

  • Fully Synchronous Operation: The counter operation is synchronized by the clock input to ensure precise timing and sequence of the counting operation.
  • Asynchronous Clear: This feature allows the counter to be cleared instantaneously on the application of a high level on the clear input, regardless of the clock.
  • Count Frequency: The SN74LS161A is capable of high count frequencies, making it suitable for a variety of high-speed applications.
  • Parallel Load Capability: The counter can be loaded with a 4-bit binary word in parallel fashion by applying a low level on the load input.
  • Outputs: The counter features fully buffered outputs which reduce the need for external buffers and can drive the inputs of other digital ICs directly.
  • Expandable: Multiple SN74LS161A devices can be cascaded by connecting the enable input to the ripple clock output of the preceding counter.
  • Power Supply: It operates on a standard +5V power supply, which is common for TTL devices.

Applications:

  • Industrial control systems
  • Instrumentation and test equipment
  • Digital clocks and timers
  • Frequency dividers
  • Sequence generators

The SN74LS161A is packaged in a standard 16-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit), making it easy to integrate into both through-hole and surface-mount technology (SMT) circuit boards. Its proven technology and wide acceptance in the industry make it a go-to choice for engineers and designers looking for a reliable counter solution.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Intel
Lowest to $50.4238
Intel
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9085 $54.5100
135+ $0.7455 $100.6425
210+ $0.7222 $151.6620
290+ $0.6989 $202.6810
375+ $0.6756 $253.3500
500+ $0.6057 $302.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess