EN
  • EN
  • DE

LT1172

Part No LT1172
Manufacturer Linear Technology
Description 100kHz, 5A, 2.5A and 1.25A High Efficiency Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205251-LT1172
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LT1172 CAD Model

Description

The LT1172 is a versatile high power switching regulator from Linear Technology that is designed to offer efficient power conversion for a wide range of applications. It is a member of Linear Technology's family of monolithic regulators and is characterized by its high efficiency, ease of use, and robust performance.

Key Features

  • High Efficiency: Capable of converting input voltages up to 40V, the LT1172 delivers high efficiency, which can be as high as 90% in certain applications. This efficiency minimizes power loss and helps in thermal management.
  • Versatile Operating Modes: The LT1172 supports a variety of modes, including step-down, step-up, and inverting configurations, providing a flexible solution for different voltage requirements.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 100kHz to 100Hz, designers can optimize the regulator for size, efficiency, or operational parameters specific to their application.
  • Low Quiescent Current: The device features a low quiescent current, which is beneficial for battery-powered applications where power conservation is critical.
  • High Output Power: The LT1172 is capable of delivering output power up to several watts, making it suitable for high power applications.

Applications

The LT1172's flexibility and power capabilities make it ideal for a wide range of applications, including:

  • Portable battery-powered devices
  • Automotive power supplies
  • Industrial power systems
  • Telecommunications equipment
  • DC-DC converters for personal computers and peripherals

Protection Features

The LT1172 also includes several protection features that ensure reliable operation under adverse conditions:

  • Cycle-by-Cycle Current Limiting: Provides immediate protection against overcurrent conditions.
  • Thermal Shutdown: Protects the device from overheating, enhancing the longevity of the regulator.

Overall, the LT1172 from Linear Technology is a powerful and flexible solution for designers seeking a high-performance switching regulator capable of meeting diverse power requirements while maintaining high efficiency and reliability.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.8703 $63.8703
3+ $52.4070 $157.2210
4+ $50.7692 $203.0768
5+ $49.1314 $245.6570
7+ $47.4936 $332.4552
9+ $42.5802 $383.2218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess