The LT1204CSW from Linear Technology is a high-performance, low-distortion, dual and quad precision operational amplifier. This device is designed to provide excellent AC and DC characteristics, making it an ideal choice for a wide range of applications, including telecommunications, test equipment, and audio processing. The LT1204CSW is distinguished by its ability to maintain high linearity while driving heavy loads, which is a critical feature for professional audio and instrumentation applications.
Key Features
- Low Distortion: The LT1204CSW offers exceptionally low harmonic distortion, which is essential for high-fidelity audio applications and accurate signal processing.
- High Output Drive: Capable of driving a 600-ohm load to ±10V, this op-amp can handle significant loads without compromising performance.
- Wide Supply Range: It operates with a supply range from ±4V to ±15V, providing flexibility for various circuit designs.
- Fast Settling Time: The device features a fast settling time, making it suitable for high-speed data acquisition systems and digital signal processing.
- Low Noise: With its low noise characteristics, the LT1204CSW ensures a clean signal path for precision applications.
Applications
- High-quality audio equipment
- Active filters
- Fast amplifiers for data acquisition
- Buffer amplifiers
- Test and measurement systems
Technical Specifications
Parameter
Value
Number of Channels
2
Supply Voltage (Min)
±4V
Supply Voltage (Max)
±15V
Input Offset Voltage
750 µV
Operating Temperature
-40°C to 85°C
The LT1204CSW is available in a 16-lead SW package, ensuring easy integration into a variety of circuit boards and systems. With its robust design and superior performance, the LT1204CSW from Linear Technology stands out as a reliable choice for professionals seeking a high-quality operational amplifier.