EN
  • EN
  • DE

LT1219CS8

Part No LT1219CS8
Manufacturer Linear Technology
Description Precision Rail-to-Rail Input and Output Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205360-LT1219CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1219CS8 CAD Model

Description

The LT1219CS8 is a robust, precision operational amplifier from Linear Technology, designed to cater to a wide array of applications requiring high accuracy and stability. This operational amplifier stands out for its remarkable features that make it a go-to choice for engineers and designers in the field of electronics and instrumentation.

Key Features

  • Low Offset Voltage: The LT1219CS8 boasts an impressively low offset voltage, which significantly reduces the error in signal amplification, ensuring that the output remains as true to the original signal as possible.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies without compromising the integrity of the signal, making it ideal for high-speed applications.
  • Single Supply Operation: It is capable of operating from a single supply, simplifying power supply design and making it suitable for battery-powered devices and portable equipment.
  • Output Swing: The LT1219CS8 features rail-to-rail output swing, which allows the output signal to reach the power supply rails, maximizing dynamic range in various applications.
  • Stable with Capacitive Loads: This operational amplifier is designed to be stable even when driving capacitive loads, a common challenge in feedback amplifier circuits.

Applications

The versatility of the LT1219CS8 lends itself to a multitude of applications. It is particularly well-suited for:

  • Test and Measurement Equipment
  • Data Conversion
  • Active Filters
  • Buffer Amplifiers
  • Signal Conditioning Circuits

Package and Quality

The LT1219CS8 comes in an 8-lead SOIC package, offering a compact footprint for space-constrained applications. Linear Technology ensures high standards of quality and reliability, making the LT1219CS8 a reliable choice for critical and demanding applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess