EN
  • EN
  • DE

LT1359CS

Part No LT1359CS
Manufacturer Linear Technology
Description Dual and Quad 25MHz, 600V/us Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205528-LT1359CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1359CS CAD Model

Description

Product Overview: LT1359CS

The LT1359CS is a high-performance, low-noise, dual operational amplifier from Linear Technology, now part of Analog Devices. This device is designed to cater to a wide array of applications, including telecommunications, test equipment, and audio processing, where high speed and low distortion are critical.

Key Features

  • High Speed: The LT1359CS boasts a remarkable slew rate, enabling it to handle rapid signal changes efficiently, making it well-suited for high-speed amplification tasks.
  • Low Noise: Engineered to minimize noise, this op-amp ensures signal integrity, providing clear and precise amplification, which is especially important in audio and instrumentation applications.
  • Dual Amplifier Configuration: With two op-amps in a single package, the LT1359CS offers a compact solution, reducing the need for multiple components and saving space on the circuit board.
  • Wide Supply Range: The device can operate over a broad supply voltage range, accommodating various power supply configurations and making it versatile for different system designs.

Applications

  • Telecommunications
  • Audio Processing
  • Active Filters
  • Test and Measurement Equipment
  • Video and Imaging Systems

Quality and Reliability

The LT1359CS is built with Linear Technology's commitment to quality and reliability. It is designed to perform consistently over time, even in demanding environments. The device's rugged construction ensures it can withstand the challenges of industrial applications.

Technical Specifications

Parameter Value Slew Rate High Noise Level Low Number of Amplifiers 2 Supply Voltage Range Wide

For those looking to integrate a reliable and high-performing operational amplifier into their electronic designs, the LT1359CS from Linear Technology stands out as an excellent choice, delivering both speed and precision in a compact, dual-channel package.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6353 $59.2706
5+ $24.3161 $121.5805
7+ $23.5562 $164.8934
9+ $22.7964 $205.1676
12+ $22.0365 $264.4380
16+ $19.7569 $316.1104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess