EN
  • EN
  • DE

LT1619EMS8#PBF

Part No LT1619EMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Cuk, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 1.9 V to 18 V
Frequency - Switching 300kHz
Duty Cycle (Max) 92%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 108064-LT1619EMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1619EMS8#PBF CAD Model

Description

Linear Technology's LT1619EMS8#PBF - Step-Up DC/DC Converter

The LT1619EMS8#PBF is a compact, high-efficiency step-up DC/DC converter from Linear Technology, designed for powering portable devices that require a small footprint and high performance. It is housed in an MSOP-8 package, which is ideal for space-constrained applications. The LT1619EMS8#PBF is capable of generating a fixed or adjustable output voltage up to 34V from an input voltage as low as 1.1V, making it suitable for single-cell Li-Ion batteries or multi-cell battery configurations.

One of the key features of the LT1619EMS8#PBF is its internal 1.4A, 36V switch, which allows it to deliver output currents up to several hundred milliamperes depending on the input voltage and output voltage. The switching frequency is internally set to 1.25MHz, allowing the use of small, low-cost capacitors and inductors while minimizing the overall solution footprint.

The device offers high efficiencies, which can reach up to 90%, thanks to its low quiescent current and the Burst Mode® operation, which reduces the quiescent current to only 110µA during light load conditions. This feature is particularly important for battery-powered applications, where extending battery life is crucial.

For protection and reliability, the LT1619EMS8#PBF includes features such as soft-start capability to limit inrush current during startup, thermal shutdown, and current limit. The soft-start function is programmable with an external capacitor, which allows the user to set the start-up time as desired. Moreover, the device is stable with ceramic output capacitors, which provides additional flexibility in component selection.

The LT1619EMS8#PBF is versatile and can be used in a variety of applications, including TFT-LCD bias supplies, GPS, PDAs, digital cameras, and other portable devices where efficient power conversion is necessary. Its performance, small size, and feature set make it an excellent choice for designers looking to optimize their power management solutions.

Overall, the LT1619EMS8#PBF by Linear Technology is a robust and reliable choice for any application requiring a high-efficiency, high-voltage boost converter in a compact package.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5579 $51.3474
15+ $7.0219 $105.3285
23+ $6.8025 $156.4575
31+ $6.5830 $204.0730
40+ $6.3636 $254.5440
53+ $5.7053 $302.3809
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,755 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess