EN
  • EN
  • DE

LT1622

Part No LT1622
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 072308-LT1622
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1622 CAD Model

Description

The Linear Technology LT1622 is a versatile voltage mode pulse width modulation (PWM) controller designed for a wide range of DC/DC converter applications. This high-performance IC is engineered to provide precise power control and is suitable for both isolated and non-isolated power supply designs.

Key Features:

  • Wide Input Voltage Range: The LT1622 operates from a 3V to 36V input, making it suitable for applications ranging from simple step-down converters to more complex multiple output and isolated designs.
  • High Switching Frequency: With a switching frequency that can be set up to 500kHz, designers can use smaller inductors and capacitors, resulting in a compact power supply solution.
  • Adjustable Duty Cycle: The device offers an adjustable duty cycle from 0% to 95%, providing flexibility in the design of the power converter to meet specific application requirements.
  • Low Start-Up Current: The start-up current is as low as 50µA, which minimizes the drain on the battery in battery-powered systems during start-up.
  • High Current Drive Capability: The LT1622 is capable of driving a 1.5A peak output current, suitable for driving large MOSFETs or IGBTs in power applications.

Applications:

  • Telecommunications
  • Automotive Systems
  • Portable Battery-Powered Devices
  • Industrial Power Supplies
  • DC/DC Converters

The LT1622 also comes with additional features such as under-voltage lockout, soft start capability, and over-current protection which enhance the reliability and performance of the end application. Its robust design ensures stable operation under a wide range of conditions, making it a preferred choice for engineers and designers looking for a reliable PWM controller.

Whether you are designing a simple step-down converter or a complex power management system, the Linear Technology LT1622 provides the performance, flexibility, and reliability you need to create an efficient power solution.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.0173
Lite-On Inc.
Lowest to $6.0684
Lite-On Inc.
Lowest to $0.1617
Leshan Radio
Switching diode
Lowest to $0.0127
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
Intel
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7896 $60.6336
38+ $3.1093 $118.1534
58+ $3.0122 $174.7076
80+ $2.9152 $233.2160
103+ $2.8182 $290.2746
138+ $2.5271 $348.7398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess