Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, TTL
Voltage - Input Offset (Maximum) 2.5mV at ±5V
Current - Input Bias (Maximum) 0.28μA at ±5V
Current - Output 20mA
Current - Quiescent (Maximum) 800μA
CMRR, PSRR 100dB CMRR, 85dB PSRR
Propagation Delay (Maximum) 80ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LT1671
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206024-LT1671IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1671IS8 CAD Model

Description

The LT1671IS8 is a high-performance, low-noise operational amplifier from Linear Technology, a brand of Analog Devices known for its precision electronic components. This particular model is part of the LT1671 series, which is renowned for delivering exceptional accuracy and stability in a wide range of applications.

Key Features

  • High-Speed Operation: The LT1671IS8 is designed to offer a swift response with a slew rate that ensures high-speed signal processing, making it suitable for fast-operating systems.
  • Low Distortion: With its low total harmonic distortion (THD), this op-amp is ideal for audio applications and other signal processing tasks that require high fidelity.
  • Low Noise: The device maintains a low noise level, contributing to the clarity and quality of the output signal, a critical factor for precision instrumentation.
  • Stable with Capacitive Loads: This operational amplifier is designed to be stable even when driving capacitive loads, which is crucial for maintaining signal integrity in various applications.
  • Single-Supply Operation: The LT1671IS8 can operate from a single supply, simplifying power supply design and making it versatile for use in both single-supply and dual-supply configurations.

Applications

The LT1671IS8 is well-suited for a variety of applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Audio processing units
  • Active filters and buffers
  • Medical instrumentation

Package and Availability

The LT1671IS8 comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production environments. Check with authorized distributors for availability and pricing information.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the official datasheet and product documentation available from Analog Devices.

You May Also Be Interested in

Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOT-23 T/R / IC COMPARATOR DUAL SOT23-8
Lowest to $10.5251
ECAD model for MAX9019EKA-T
Microchip Technology
IC COMP 1.6V SNGL P-P W/CS 8MSOP
Need more? Email Us
ECAD model for MCP6543-E/MS
Microchip Technology
IC COMP PUSH-PULL 1.8V SC70-5
Lowest to $0.3859
ECAD model for MCP6561T-E/LT
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N T/R / IC COMPARATOR R-R 8-SOIC
Lowest to $6.2158
ECAD model for MAX966ESA+T
Microchip Technology
IC COMP OPENDRN 1.6V SNGL 8-SOIC
Need more? Email Us
ECAD model for MCP6548-I/SN
Maxim Integrated
Comparator Quad ±5V/7V/10V 16-Pin SOIC N T/R / IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
ECAD model for MAX901AESE+T
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to $2.5600
ECAD model for MAX924CSE-T
Maxim Integrated
Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9022ASA+
Maxim Integrated
Comparator Single 5.5V 8-Pin SOIC N Tube / IC COMP LOW PWR SNGL TTL 8SOIC
Lowest to $4.6609
ECAD model for MAX9013ESA+

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7635 $71.2905
7+ $19.4984 $136.4888
11+ $18.8891 $207.7801
15+ $18.2799 $274.1985
19+ $17.6706 $335.7414
25+ $15.8427 $396.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,093 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention